Johanson Dielectrics, Inc. Capacitors - Ceramic Capacitors 501R18N102JV4E

Description
Win Source Part Number: 997641-501R18N102JV4 E Category: Capacitors>Ceramic Capacitors Features: High Voltage Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Capacitance: 1000 pF Tolerance: ±5% Voltage - Rated: 500V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.050" (1.27mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.125" L x 0.062" W (3.17mm x 1.57mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Johanson Dielectrics Inc. Other Names: 709-1277-6,709-1277- 2,709-1277-1
Request a Quote Datasheet
Description
Win Source Part Number: 997641-501R18N102JV4 E Category: Capacitors>Ceramic Capacitors Features: High Voltage Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Capacitance: 1000 pF Tolerance: ±5% Voltage - Rated: 500V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.050" (1.27mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.125" L x 0.062" W (3.17mm x 1.57mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Johanson Dielectrics Inc. Other Names: 709-1277-6,709-1277- 2,709-1277-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 997641-501R18N102JV4E - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
997641-501R18N102JV4E
Capacitors - Ceramic Capacitors 997641-501R18N102JV4E
Win Source Part Number: 997641-501R18N102JV4 E Category: Capacitors>Ceramic Capacitors Features: High Voltage Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Capacitance: 1000 pF Tolerance: ±5% Voltage - Rated: 500V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.050" (1.27mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.125" L x 0.062" W (3.17mm x 1.57mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Johanson Dielectrics Inc. Other Names: 709-1277-6,709-1277- 2,709-1277-1

Win Source Part Number: 997641-501R18N102JV4E
Category: Capacitors>Ceramic Capacitors
Features: High Voltage
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Capacitance: 1000 pF
Tolerance: ±5%
Voltage - Rated: 500V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.050" (1.27mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.125" L x 0.062" W (3.17mm x 1.57mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Johanson Dielectrics Inc.
Other Names: 709-1277-6,709-1277-2,709-1277-1

Buy Now Datasheet
Capacitor Mlcc, 1000Pf, 500V, C0G/np0, 5%, 1206, Full Reel; Capacitance Johanson Dielectrics - 94H8379 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Mlcc, 1000Pf, 500V, C0G/np0, 5%, 1206, Full Reel; Capacitance Johanson Dielectrics
94H8379
Capacitor Mlcc, 1000Pf, 500V, C0G/np0, 5%, 1206, Full Reel; Capacitance Johanson Dielectrics 94H8379
CAPACITOR MLCC, 1000PF, 500V, C0G/NP0, 5%, 1206, FULL REEL; Capacitance:1000pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR MLCC, 1000PF, 500V, C0G/NP0, 5%, 1206, FULL REEL; Capacitance:1000pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 1000 Pf, 5%, C0G / Np0, 500 V, 1206 [3216 Metric] Rohs Compliant Johanson Dielectrics - 41T3064 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 1000 Pf, 5%, C0G / Np0, 500 V, 1206 [3216 Metric] Rohs Compliant Johanson Dielectrics
41T3064
Multilayer Ceramic Capacitor, 1000 Pf, 5%, C0G / Np0, 500 V, 1206 [3216 Metric] Rohs Compliant Johanson Dielectrics 41T3064
Multilayer Ceramic Capacitor, 1000 pF, 5%, C0G / NP0, 500 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 1000 pF, 5%, C0G / NP0, 500 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site
Capacitor Mlcc, 1000Pf, 500V, C0G/np0, 5%, 1206; Capacitance Johanson Dielectrics - 46W1465 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Mlcc, 1000Pf, 500V, C0G/np0, 5%, 1206; Capacitance Johanson Dielectrics
46W1465
Capacitor Mlcc, 1000Pf, 500V, C0G/np0, 5%, 1206; Capacitance Johanson Dielectrics 46W1465
CAPACITOR MLCC, 1000PF, 500V, C0G/NP0, 5%, 1206; Capacitance:1000pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Width:1.6mmRoHS Compliant: Yes

CAPACITOR MLCC, 1000PF, 500V, C0G/NP0, 5%, 1206; Capacitance:1000pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Width:1.6mmRoHS Compliant: Yes

Supplier's Site Datasheet
CAP CER 1000PF 500V C0G/NP0 1206 - 407-501R18N102JV4E - Utmel Electronic Limited
Hong Kong, China
CAP CER 1000PF 500V C0G/NP0 1206
407-501R18N102JV4E
CAP CER 1000PF 500V C0G/NP0 1206 407-501R18N102JV4E
CAP CER 1000PF 500V C0G/NP0 1206

CAP CER 1000PF 500V C0G/NP0 1206

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 997641-501R18N102JV4E 94H8379 41T3064 46W1465 407-501R18N102JV4E
Product Name Capacitors - Ceramic Capacitors Capacitor Mlcc, 1000Pf, 500V, C0G/np0, 5%, 1206, Full Reel; Capacitance Johanson Dielectrics Multilayer Ceramic Capacitor, 1000 Pf, 5%, C0G / Np0, 500 V, 1206 [3216 Metric] Rohs Compliant Johanson Dielectrics Capacitor Mlcc, 1000Pf, 500V, C0G/np0, 5%, 1206; Capacitance Johanson Dielectrics CAP CER 1000PF 500V C0G/NP0 1206
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition C0G
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 500 volts 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MOLDED RADIAL CERAMIC CAPACITORS 100V 1200PF 10% - 70186092 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1294-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers