Johanson Dielectrics, Inc. SMD 100pF 500V Capacitor 501R18N101JV4E

Description
Cap Ceramic 100pF 500V C0G 5% Pad SMD 1206 125°C T/R Product overview: 501R18N101JV4E from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100pF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100pF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-501R18N101JV4E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 100pF 500V C0G 5% Pad SMD 1206 125°C T/R Product overview: 501R18N101JV4E from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100pF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100pF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-501R18N101JV4E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100pF 500V Capacitor
60-501R18N101JV4E
SMD 100pF 500V Capacitor 60-501R18N101JV4E
Cap Ceramic 100pF 500V C0G 5% Pad SMD 1206 125°C T/R Product overview: 501R18N101JV4E from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100pF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100pF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-501R18N101JV4E can be used for catalog matching and distributor lookup.

Cap Ceramic 100pF 500V C0G 5% Pad SMD 1206 125°C T/R Product overview: 501R18N101JV4E from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100pF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100pF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-501R18N101JV4E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1143187-501R18N101JV4E - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1143187-501R18N101JV4E
Capacitors - Ceramic Capacitors 1143187-501R18N101JV4E
Win Source Part Number: 1143187-501R18N101JV 4E Category: Capacitors>Ceramic Capacitors Features: High Voltage Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Capacitance: 100 pF Tolerance: ±5% Voltage - Rated: 500V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.067" (1.70mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.125" L x 0.062" W (3.17mm x 1.57mm) Alternative Parts (Cross-Reference): 501R18N101JV4E..; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Johanson Dielectrics Inc. Other Names: 709-1022-1,709-1022- 2,709-1022-6,501R18N 101JV4T

Win Source Part Number: 1143187-501R18N101JV4E
Category: Capacitors>Ceramic Capacitors
Features: High Voltage
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Capacitance: 100 pF
Tolerance: ±5%
Voltage - Rated: 500V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.067" (1.70mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.125" L x 0.062" W (3.17mm x 1.57mm)
Alternative Parts (Cross-Reference): 501R18N101JV4E..;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Johanson Dielectrics Inc.
Other Names: 709-1022-1,709-1022-2,709-1022-6,501R18N101JV4T

Buy Now Datasheet
Ceramic Capacitor 100Pf 500V, C0G, 5%, 1206; Capacitance Johanson Dielectrics - 35K3076 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 100Pf 500V, C0G, 5%, 1206; Capacitance Johanson Dielectrics
35K3076
Ceramic Capacitor 100Pf 500V, C0G, 5%, 1206; Capacitance Johanson Dielectrics 35K3076
CERAMIC CAPACITOR 100PF 500V, C0G, 5%, 1206; Capacitance:100pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR 100PF 500V, C0G, 5%, 1206; Capacitance:100pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 100Pf 500V, C0G, 5%, 1206, Full Reel; Capacitance Johanson Dielectrics - 07J3007 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 100Pf 500V, C0G, 5%, 1206, Full Reel; Capacitance Johanson Dielectrics
07J3007
Ceramic Capacitor 100Pf 500V, C0G, 5%, 1206, Full Reel; Capacitance Johanson Dielectrics 07J3007
CERAMIC CAPACITOR 100PF 500V, C0G, 5%, 1206, FULL REEL; Capacitance:100pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 100PF 500V, C0G, 5%, 1206, FULL REEL; Capacitance:100pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 60-501R18N101JV4E 1143187-501R18N101JV4E 35K3076
Product Name SMD 100pF 500V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitor 100Pf 500V, C0G, 5%, 1206; Capacitance Johanson Dielectrics
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701191 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-101C142T050AA1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100331FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details