Johanson Dielectrics, Inc. Feedthrough Capacitors 500X43W474MV4E

Description
Feedthrough Capacitors 50volts 0.47uF 20% X7R
Datasheet
Description
Feedthrough Capacitors 50volts 0.47uF 20% X7R
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Feedthrough Capacitors
500X43W474MV4E
Feedthrough Capacitors 500X43W474MV4E
Feedthrough Capacitors 50volts 0.47uF 20% X7R

Feedthrough Capacitors 50volts 0.47uF 20% X7R

Buy Now Datasheet
Ceramic Capacitor 0.47Uf, 50V, X7R, 20%, 1812; Capacitance Johanson Dielectrics - 33M3731 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.47Uf, 50V, X7R, 20%, 1812; Capacitance Johanson Dielectrics
33M3731
Ceramic Capacitor 0.47Uf, 50V, X7R, 20%, 1812; Capacitance Johanson Dielectrics 33M3731
CERAMIC CAPACITOR 0.47UF, 50V, X7R, 20%, 1812; Capacitance:0.47µF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:X2Y Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.47UF, 50V, X7R, 20%, 1812; Capacitance:0.47µF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:X2Y Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, X2Y Series, 0.47 F, 20%, X7R, 50 V, 1812 [4532 Metric] Rohs Compliant Johanson Dielectrics - 72M5796 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, X2Y Series, 0.47 F, 20%, X7R, 50 V, 1812 [4532 Metric] Rohs Compliant Johanson Dielectrics
72M5796
Multilayer Ceramic Capacitor, X2Y Series, 0.47 F, 20%, X7R, 50 V, 1812 [4532 Metric] Rohs Compliant Johanson Dielectrics 72M5796
Multilayer Ceramic Capacitor, X2Y Series, 0.47 - F, - 20%, X7R, 50 V, 1812 [4532 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, X2Y Series, 0.47 - F, - 20%, X7R, 50 V, 1812 [4532 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 500X43W474MV4E - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
500X43W474MV4E
Ceramic Capacitors 500X43W474MV4E
CAP CER 0.47UF 50V X7R 1812

CAP CER 0.47UF 50V X7R 1812

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 500X43W474MV4E 33M3731 72M5796 500X43W474MV4E
Product Name Feedthrough Capacitors Ceramic Capacitor 0.47Uf, 50V, X7R, 20%, 1812; Capacitance Johanson Dielectrics Multilayer Ceramic Capacitor, X2Y Series, 0.47 F, 20%, X7R, 50 V, 1812 [4532 Metric] Rohs Compliant Johanson Dielectrics Ceramic Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.4700 microF 0.4700 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U040DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11CF2R2C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers