Cap Feed Through 0.1uF 50VDC X7R 20% Pad Flat 1206 125°C Product overview: 500X18W104MV4E from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-500X18W104MV4E can be used for catalog matching and distributor lookup.
Feedthrough Capacitors 50volts 0.1uF 20% X7R
CAP CER 0.1UF 50V X7R 1206
CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 20%, 1206; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:X2Y Series; Product Width:1.6mmRoHS Compliant: Yes
CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 20%, 1206, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:X2Y Series RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 3-500X18W104MV4E | 500X18W104MV4E | 500X18W104MV4E | 33M3729 | 27X7953 |
| Product Name | 0.1uF Capacitor | Feedthrough Capacitors | Ceramic Capacitors | Ceramic Capacitor, 0.1Uf, 50V, X7R, 20%, 1206; Capacitance Johanson Dielectrics | Ceramic Capacitor, 0.1Uf, 50V, X7R, 20%, 1206, Full Reel; Capacitance Johanson Dielectrics |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | |||
| RoHS Compliant | Yes | Yes | |||
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 50 volts | 50 volts | 50 volts | 50 volts |