CERAMIC CAPACITOR 0.01UF, 50V, X7R, 20%, 0805; Capacitance:10000pF;
CERAMIC CAPACITOR 0.01UF, 50V, X7R, 20%, 0805, FULL REEL; Capacitance:10000pF;
Feedthrough Capacitors 50volts 0.01uF 20% X7R
CAP CER 10000PF 50V X7R 0805
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 13M4482 | 500X15W103MV4E | 500X15W103MV4E |
| Product Name | Ceramic Capacitor 0.01Uf, 50V, X7R, 20%, 0805; Capacitance Johanson Dielectrics | Feedthrough Capacitors | Ceramic Capacitors |
| Capacitance Type | Fixed | Fixed | |
| RoHS Compliant | Yes | ||
| Capacitance Range | 0.0100 microF | 0.0100 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 50 volts | 50 volts |