Johanson Dielectrics, Inc. 0.0015uF Capacitor 500X07W152MV4T

Description
Cap Feed Through 0.0015uF 50VDC X7R 20% Pad Flat 0402 125°C Product overview: 500X07W152MV4T from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0015uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0015uF, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-500X07W152MV4T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Feed Through 0.0015uF 50VDC X7R 20% Pad Flat 0402 125°C Product overview: 500X07W152MV4T from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0015uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0015uF, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-500X07W152MV4T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.0015uF Capacitor
3-500X07W152MV4T
0.0015uF Capacitor 3-500X07W152MV4T
Cap Feed Through 0.0015uF 50VDC X7R 20% Pad Flat 0402 125°C Product overview: 500X07W152MV4T from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0015uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0015uF, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-500X07W152MV4T can be used for catalog matching and distributor lookup.

Cap Feed Through 0.0015uF 50VDC X7R 20% Pad Flat 0402 125°C Product overview: 500X07W152MV4T from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0015uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0015uF, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-500X07W152MV4T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 500X07W152MV4T - 1005880-500X07W152MV4T - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 500X07W152MV4T
1005880-500X07W152MV4T
Ceramic Capacitors - 500X07W152MV4T 1005880-500X07W152MV4T
Manufacturer: Johanson Dielectrics Inc. Win Source Part Number: 1005880-500X07W152MV 4T Packaging: Reel - TR Features: Low ESL (X2Y) Voltage Rating: 50V Applications: Bypass, Decoupling Mounting: Surface Mount, MLCC Capacitance: 1500pF Tolerance: ±20% Temperature Coefficient: X7R Thickness (Max): 0.020" (0.51mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.045" L x 0.025" W (1.14mm x 0.64mm) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Johanson Dielectrics Inc.
Win Source Part Number: 1005880-500X07W152MV4T
Packaging: Reel - TR
Features: Low ESL (X2Y)
Voltage Rating: 50V
Applications: Bypass, Decoupling
Mounting: Surface Mount, MLCC
Capacitance: 1500pF
Tolerance: ±20%
Temperature Coefficient: X7R
Thickness (Max): 0.020" (0.51mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.045" L x 0.025" W (1.14mm x 0.64mm)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Feedthrough Capacitors
500X07W152MV4T
Feedthrough Capacitors 500X07W152MV4T
Feedthrough Capacitors 50volts 1500pF 20% X7R

Feedthrough Capacitors 50volts 1500pF 20% X7R

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors
Product Number 3-500X07W152MV4T 1005880-500X07W152MV4T 500X07W152MV4T
Product Name 0.0015uF Capacitor Ceramic Capacitors - 500X07W152MV4T Feedthrough Capacitors
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Capacitance Range 0.0015 microF 0.0015 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details