Johanson Dielectrics, Inc. Multilayer Ceramic Capacitor, X2Y Series, 10 Pf, 20%, C0G / Np0, 50 V, 0402 [1005 Metric] Johanson Dielectrics 500X07N100MV4T

Description
Multilayer Ceramic Capacitor, X2Y Series, 10 pF, - 20%, C0G / NP0, 50 V, 0402 [1005 Metric]
Datasheet
Description
Multilayer Ceramic Capacitor, X2Y Series, 10 pF, - 20%, C0G / NP0, 50 V, 0402 [1005 Metric]
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor, X2Y Series, 10 Pf, 20%, C0G / Np0, 50 V, 0402 [1005 Metric] Johanson Dielectrics - 77R3039 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, X2Y Series, 10 Pf, 20%, C0G / Np0, 50 V, 0402 [1005 Metric] Johanson Dielectrics
77R3039
Multilayer Ceramic Capacitor, X2Y Series, 10 Pf, 20%, C0G / Np0, 50 V, 0402 [1005 Metric] Johanson Dielectrics 77R3039
Multilayer Ceramic Capacitor, X2Y Series, 10 pF, - 20%, C0G / NP0, 50 V, 0402 [1005 Metric]

Multilayer Ceramic Capacitor, X2Y Series, 10 pF, - 20%, C0G / NP0, 50 V, 0402 [1005 Metric]

Supplier's Site
Ceramic Capacitors - 500X07N100MV4T - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
500X07N100MV4T
Ceramic Capacitors 500X07N100MV4T
CAP CER 10PF 50V C0G/NP0 0402

CAP CER 10PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Feedthrough Capacitors
500X07N100MV4T
Feedthrough Capacitors 500X07N100MV4T
Feedthrough Capacitors 50volts 10pF 20% NPO

Feedthrough Capacitors 50volts 10pF 20% NPO

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors
Product Number 77R3039 500X07N100MV4T 500X07N100MV4T
Product Name Multilayer Ceramic Capacitor, X2Y Series, 10 Pf, 20%, C0G / Np0, 50 V, 0402 [1005 Metric] Johanson Dielectrics Ceramic Capacitors Feedthrough Capacitors
Technology Multilayer Film Capacitors
Capacitance Type Fixed Fixed
Packing Method Tape Reel
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Applications Bypass
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 106SML063M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504X332K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers