Johanson Technology, Inc. OEM Parts - OEM Parts (0 - 9) - 500R14W102MV4T 500R14W102MV4T

Description
Manufacturer: Johanson Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 958032-500R14W102MV4 T Length: 1.6 mm Mounting: SMD (SMT) Capacitance: 1 nF Tolerance: 20 % Categories: OEM Parts(0-9) Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 810 µm RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V Dielectric: X7R
Request a Quote
Description
Manufacturer: Johanson Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 958032-500R14W102MV4 T Length: 1.6 mm Mounting: SMD (SMT) Capacitance: 1 nF Tolerance: 20 % Categories: OEM Parts(0-9) Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 810 µm RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V Dielectric: X7R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 500R14W102MV4T - 958032-500R14W102MV4T - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 500R14W102MV4T
958032-500R14W102MV4T
OEM Parts - OEM Parts (0 - 9) - 500R14W102MV4T 958032-500R14W102MV4T
Manufacturer: Johanson Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 958032-500R14W102MV4 T Length: 1.6 mm Mounting: SMD (SMT) Capacitance: 1 nF Tolerance: 20 % Categories: OEM Parts(0-9) Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 810 µm RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V Dielectric: X7R

Manufacturer: Johanson Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 958032-500R14W102MV4T
Length: 1.6 mm
Mounting: SMD (SMT)
Capacitance: 1 nF
Tolerance: 20 %
Categories: OEM Parts(0-9)
Case / Package: 0603
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 810 µm
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 50 V
Dielectric: X7R

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 958032-500R14W102MV4T
Product Name OEM Parts - OEM Parts (0 - 9) - 500R14W102MV4T
Unlock Full Specs
to access all available technical data

Similar Products