Manufacturer: Johanson Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038940-500R07W102JV
Length: 1.02 mm
Mounting: SMD (SMT)
Capacitance: 1 nF
Tolerance: 5 %
Categories: OEM Parts(0-9)
Case / Package: 0402
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 510 µm
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 50 V
Dielectric: X7R
| Win Source Electronics | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1038940-500R07W102JV4T |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 500R07W102JV4T |
| RoHS Compliant | Yes |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 1.00E-3 microF |