Johanson Technology, Inc. Ceramic Capacitor 9.1Pf 50V, C0G, 0.1Pf, 0402; Capacitance Johanson Technology 500R07S9R1BV4T

Description
CERAMIC CAPACITOR 9.1PF 50V, C0G, 0.1pF, 0402; Capacitance:9.1pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:S Series; Series Name:SRoHS Compliant: Yes
Description
CERAMIC CAPACITOR 9.1PF 50V, C0G, 0.1pF, 0402; Capacitance:9.1pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:S Series; Series Name:SRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 9.1Pf 50V, C0G, 0.1Pf, 0402; Capacitance Johanson Technology - 41M1583 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 9.1Pf 50V, C0G, 0.1Pf, 0402; Capacitance Johanson Technology
41M1583
Ceramic Capacitor 9.1Pf 50V, C0G, 0.1Pf, 0402; Capacitance Johanson Technology 41M1583
CERAMIC CAPACITOR 9.1PF 50V, C0G, 0.1pF, 0402; Capacitance:9.1pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:S Series; Series Name:SRoHS Compliant: Yes

CERAMIC CAPACITOR 9.1PF 50V, C0G, 0.1pF, 0402; Capacitance:9.1pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:S Series; Series Name:SRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 41M1583
Product Name Ceramic Capacitor 9.1Pf 50V, C0G, 0.1Pf, 0402; Capacitance Johanson Technology
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101292U050AB1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers