Johanson Technology, Inc. Capacitor Rf Ceramic 7.5Pf 50V 0.1Pf, C0G; Capacitance Johanson Technology 500R07S7R5BV4T

Description
CAPACITOR RF CERAMIC 7.5PF 50V 0.1pF, C0G; Capacitance:7.5pF; Voltage Rating:50V; Product Range:S-Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Filter Terminals:SMD RoHS Compliant: Yes
Description
CAPACITOR RF CERAMIC 7.5PF 50V 0.1pF, C0G; Capacitance:7.5pF; Voltage Rating:50V; Product Range:S-Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Rf Ceramic 7.5Pf 50V 0.1Pf, C0G; Capacitance Johanson Technology - 41M1582 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf Ceramic 7.5Pf 50V 0.1Pf, C0G; Capacitance Johanson Technology
41M1582
Capacitor Rf Ceramic 7.5Pf 50V 0.1Pf, C0G; Capacitance Johanson Technology 41M1582
CAPACITOR RF CERAMIC 7.5PF 50V 0.1pF, C0G; Capacitance:7.5pF; Voltage Rating:50V; Product Range:S-Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

CAPACITOR RF CERAMIC 7.5PF 50V 0.1pF, C0G; Capacitance:7.5pF; Voltage Rating:50V; Product Range:S-Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Capacitor Rf Ceramic 7.5Pf 50V 0.1Pf, C0G, Full Reel; Capacitance Johanson Technology - 27X7951 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf Ceramic 7.5Pf 50V 0.1Pf, C0G, Full Reel; Capacitance Johanson Technology
27X7951
Capacitor Rf Ceramic 7.5Pf 50V 0.1Pf, C0G, Full Reel; Capacitance Johanson Technology 27X7951
CAPACITOR RF CERAMIC 7.5PF 50V 0.1pF, C0G, FULL REEL; Capacitance:7.5pF; Voltage Rating:50V; Product Range:S-Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes

CAPACITOR RF CERAMIC 7.5PF 50V 0.1pF, C0G, FULL REEL; Capacitance:7.5pF; Voltage Rating:50V; Product Range:S-Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 41M1582
Product Name Capacitor Rf Ceramic 7.5Pf 50V 0.1Pf, C0G; Capacitance Johanson Technology
Applications RF / Microwave
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C204U7R5EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - 1763-0504X103J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers