Johanson Technology, Inc. Capacitors - Ceramic Capacitors 500R07S5R6BV4T

Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 1329867-500R07S5R6BV 4T Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: High Q, Low Loss, Ultra Low ESR Size / Dimension: 0.040" L x 0.020" W (1.02mm x 0.51mm) Applications: RF, Microwave, High Frequency Standard Package: 10,000 Mounting: Surface Mount, MLCC Capacitance: 5.6 pF Tolerance: ±0.1pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.024" (0.61mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 712-1613-2,712-1613- 1,Q3426922A,712-1613 -6,500R07S5R6BV4T-ND RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 1329867-500R07S5R6BV 4T Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: High Q, Low Loss, Ultra Low ESR Size / Dimension: 0.040" L x 0.020" W (1.02mm x 0.51mm) Applications: RF, Microwave, High Frequency Standard Package: 10,000 Mounting: Surface Mount, MLCC Capacitance: 5.6 pF Tolerance: ±0.1pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.024" (0.61mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 712-1613-2,712-1613- 1,Q3426922A,712-1613 -6,500R07S5R6BV4T-ND RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1329867-500R07S5R6BV4T - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329867-500R07S5R6BV4T
Capacitors - Ceramic Capacitors 1329867-500R07S5R6BV4T
Manufacturer: Johanson Technology Inc. Win Source Part Number: 1329867-500R07S5R6BV 4T Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: High Q, Low Loss, Ultra Low ESR Size / Dimension: 0.040" L x 0.020" W (1.02mm x 0.51mm) Applications: RF, Microwave, High Frequency Standard Package: 10,000 Mounting: Surface Mount, MLCC Capacitance: 5.6 pF Tolerance: ±0.1pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.024" (0.61mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 712-1613-2,712-1613- 1,Q3426922A,712-1613 -6,500R07S5R6BV4T-ND RoHS Status: ROHS3 Compliant

Manufacturer: Johanson Technology Inc.
Win Source Part Number: 1329867-500R07S5R6BV4T
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: High Q, Low Loss, Ultra Low ESR
Size / Dimension: 0.040" L x 0.020" W (1.02mm x 0.51mm)
Applications: RF, Microwave, High Frequency
Standard Package: 10,000
Mounting: Surface Mount, MLCC
Capacitance: 5.6 pF
Tolerance: ±0.1pF
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.024" (0.61mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 712-1613-2,712-1613-1,Q3426922A,712-1613-6,500R07S5R6BV4T-ND
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
SMD Capacitor
60-500R07S5R6BV4T
SMD Capacitor 60-500R07S5R6BV4T
Multilayer Ceramic Capacitors MLCC - SMD/SMT PLEASE SEE GLOBAL MFG PN: QSCF500Q5R6B1GV001T Product overview: 500R07S5R6BV4T from Johanson Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-500R07S5R6BV4T can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT PLEASE SEE GLOBAL MFG PN: QSCF500Q5R6B1GV001T Product overview: 500R07S5R6BV4T from Johanson Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-500R07S5R6BV4T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Rf Ceramic 5.6Pf 50V 0.1Pf, C0G; Capacitance Johanson Technology - 12M7084 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf Ceramic 5.6Pf 50V 0.1Pf, C0G; Capacitance Johanson Technology
12M7084
Capacitor Rf Ceramic 5.6Pf 50V 0.1Pf, C0G; Capacitance Johanson Technology 12M7084
CAPACITOR RF CERAMIC 5.6PF 50V 0.1pF, C0G; Capacitance:5.6pF; Voltage Rating:50V; Product Range:S-Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

CAPACITOR RF CERAMIC 5.6PF 50V 0.1pF, C0G; Capacitance:5.6pF; Voltage Rating:50V; Product Range:S-Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Cap, 5.6Pf, 50V, C0G/np0, 0402; Capacitance Johanson Technology - 41T3038 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 5.6Pf, 50V, C0G/np0, 0402; Capacitance Johanson Technology
41T3038
Cap, 5.6Pf, 50V, C0G/np0, 0402; Capacitance Johanson Technology 41T3038
CAP, 5.6PF, 50V, C0G/NP0, 0402; Capacitance:5.6pF; Voltage Rating:50V; Product Range:S-Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 5.6PF, 50V, C0G/NP0, 0402; Capacitance:5.6pF; Voltage Rating:50V; Product Range:S-Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Rf Ceramic 5.6Pf 50V 0.1Pf, C0G, Full Reel; Capacitance Johanson Technology - 27X7949 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf Ceramic 5.6Pf 50V 0.1Pf, C0G, Full Reel; Capacitance Johanson Technology
27X7949
Capacitor Rf Ceramic 5.6Pf 50V 0.1Pf, C0G, Full Reel; Capacitance Johanson Technology 27X7949
CAPACITOR RF CERAMIC 5.6PF 50V 0.1pF, C0G, FULL REEL; Capacitance:5.6pF; Voltage Rating:50V; Product Range:S-Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes

CAPACITOR RF CERAMIC 5.6PF 50V 0.1pF, C0G, FULL REEL; Capacitance:5.6pF; Voltage Rating:50V; Product Range:S-Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1329867-500R07S5R6BV4T 60-500R07S5R6BV4T 12M7084 41T3038
Product Name Capacitors - Ceramic Capacitors SMD Capacitor Capacitor Rf Ceramic 5.6Pf 50V 0.1Pf, C0G; Capacitance Johanson Technology Cap, 5.6Pf, 50V, C0G/np0, 0402; Capacitance Johanson Technology
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 5.60E-6 microF 5.60E-6 microF 5.60E-6 microF 5.60E-6 microF
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - C0805C221J1GAC - 914159-C0805C221J1GAC - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
View Details
2 suppliers