Johanson Technology, Inc. Capacitor Rf Ceramic 3.6Pf 50V 0.1Pf, C0G; Capacitance Johanson Technology 500R07S3R6BV4T

Description
CAPACITOR RF CERAMIC 3.6PF 50V 0.1pF, C0G; Capacitance:3.6pF; Voltage Rating:50V; Product Range:S-Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Filter Terminals:SMD RoHS Compliant: Yes
Description
CAPACITOR RF CERAMIC 3.6PF 50V 0.1pF, C0G; Capacitance:3.6pF; Voltage Rating:50V; Product Range:S-Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Rf Ceramic 3.6Pf 50V 0.1Pf, C0G; Capacitance Johanson Technology - 92C1558 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf Ceramic 3.6Pf 50V 0.1Pf, C0G; Capacitance Johanson Technology
92C1558
Capacitor Rf Ceramic 3.6Pf 50V 0.1Pf, C0G; Capacitance Johanson Technology 92C1558
CAPACITOR RF CERAMIC 3.6PF 50V 0.1pF, C0G; Capacitance:3.6pF; Voltage Rating:50V; Product Range:S-Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

CAPACITOR RF CERAMIC 3.6PF 50V 0.1pF, C0G; Capacitance:3.6pF; Voltage Rating:50V; Product Range:S-Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Capacitor Rf, 3.6Pf, 50V, 0.1Pf, Smd, Full Reel; Capacitance Johanson Technology - 46W2345 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf, 3.6Pf, 50V, 0.1Pf, Smd, Full Reel; Capacitance Johanson Technology
46W2345
Capacitor Rf, 3.6Pf, 50V, 0.1Pf, Smd, Full Reel; Capacitance Johanson Technology 46W2345
CAPACITOR RF, 3.6PF, 50V, 0.1PF, SMD, FULL REEL; Capacitance:3.6pF; Voltage Rating:50V; Product Range:S-Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Series Name:S RoHS Compliant: Yes

CAPACITOR RF, 3.6PF, 50V, 0.1PF, SMD, FULL REEL; Capacitance:3.6pF; Voltage Rating:50V; Product Range:S-Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Series Name:S RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 92C1558 46W2345
Product Name Capacitor Rf Ceramic 3.6Pf 50V 0.1Pf, C0G; Capacitance Johanson Technology Capacitor Rf, 3.6Pf, 50V, 0.1Pf, Smd, Full Reel; Capacitance Johanson Technology
Applications RF / Microwave
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature ? to 125 C (? to 257 F) ? to 125 C (? to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C503U020EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details