CAPACITOR RF CERAMIC 3PF 50V 0.1pF, C0G; Capacitance:3pF; Voltage Rating:50V; Product Range:S-Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Filter Terminals:SMD RoHS Compliant: Yes
CAPACITOR RF, 3PF, 50V, 0.1PF, SMD, FULL REEL; Capacitance:3pF; Voltage Rating:50V; Product Range:S-Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Series Name:S RoHS Compliant: Yes
CAP, 3PF, 50V, C0G/NP0, 0402, SMD; Capacitance:3pF; Voltage Rating:50V; Product Range:S-Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes
CAP CER 3PF 50V C0G/NP0 0402
| Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 41M1578 | 46W2343 | 500R07S3R0BV4T |
| Product Name | Capacitor Rf Ceramic 3Pf 50V 0.1Pf, C0G; Capacitance Johanson Technology | Capacitor Rf, 3Pf, 50V, 0.1Pf, Smd, Full Reel; Capacitance Johanson Technology | Ceramic Capacitors |
| Applications | RF / Microwave | High Frequency; RF / Microwave | |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | |
| Operating Temperature | ? to 125 C (? to 257 F) | ? to 125 C (? to 257 F) | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 3.00E-6 microF | 3.00E-6 microF | 3.00E-6 microF |