Johanson Technology, Inc. Capacitor Rf Ceramic 2.7Pf 50V 0.1Pf, C0G; Capacitance Johanson Technology 500R07S2R7BV4T

Description
CAPACITOR RF CERAMIC 2.7PF 50V 0.1pF, C0G; Capacitance:2.7pF; Voltage Rating:50V; Product Range:S-Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Filter Terminals:SMD RoHS Compliant: Yes
Description
CAPACITOR RF CERAMIC 2.7PF 50V 0.1pF, C0G; Capacitance:2.7pF; Voltage Rating:50V; Product Range:S-Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Rf Ceramic 2.7Pf 50V 0.1Pf, C0G; Capacitance Johanson Technology - 41M1574 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf Ceramic 2.7Pf 50V 0.1Pf, C0G; Capacitance Johanson Technology
41M1574
Capacitor Rf Ceramic 2.7Pf 50V 0.1Pf, C0G; Capacitance Johanson Technology 41M1574
CAPACITOR RF CERAMIC 2.7PF 50V 0.1pF, C0G; Capacitance:2.7pF; Voltage Rating:50V; Product Range:S-Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

CAPACITOR RF CERAMIC 2.7PF 50V 0.1pF, C0G; Capacitance:2.7pF; Voltage Rating:50V; Product Range:S-Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Capacitor Rf, 2.7Pf, 50V, 0.1Pf, Smd, Full Reel; Capacitance Johanson Technology - 46W2340 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf, 2.7Pf, 50V, 0.1Pf, Smd, Full Reel; Capacitance Johanson Technology
46W2340
Capacitor Rf, 2.7Pf, 50V, 0.1Pf, Smd, Full Reel; Capacitance Johanson Technology 46W2340
CAPACITOR RF, 2.7PF, 50V, 0.1PF, SMD, FULL REEL; Capacitance:2.7pF; Voltage Rating:50V; Product Range:S-Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Series Name:S RoHS Compliant: Yes

CAPACITOR RF, 2.7PF, 50V, 0.1PF, SMD, FULL REEL; Capacitance:2.7pF; Voltage Rating:50V; Product Range:S-Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Series Name:S RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 41M1574 46W2340
Product Name Capacitor Rf Ceramic 2.7Pf 50V 0.1Pf, C0G; Capacitance Johanson Technology Capacitor Rf, 2.7Pf, 50V, 0.1Pf, Smd, Full Reel; Capacitance Johanson Technology
Applications RF / Microwave
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature ? to 125 C (? to 257 F) ? to 125 C (? to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C132U100AK1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details