Johanson Technology, Inc. Cap, 20Pf, 50V, 2%, C0G/np0, 0402, Smd; Capacitance Johanson Technology 500R07S200GV4T

Description
CAP, 20PF, 50V, 2%, C0G/NP0, 0402, SMD; Capacitance:20pF; Voltage Rating:50V; Product Range:S-Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes
Description
CAP, 20PF, 50V, 2%, C0G/NP0, 0402, SMD; Capacitance:20pF; Voltage Rating:50V; Product Range:S-Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 20Pf, 50V, 2%, C0G/np0, 0402, Smd; Capacitance Johanson Technology - 41T1873 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 20Pf, 50V, 2%, C0G/np0, 0402, Smd; Capacitance Johanson Technology
41T1873
Cap, 20Pf, 50V, 2%, C0G/np0, 0402, Smd; Capacitance Johanson Technology 41T1873
CAP, 20PF, 50V, 2%, C0G/NP0, 0402, SMD; Capacitance:20pF; Voltage Rating:50V; Product Range:S-Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 20PF, 50V, 2%, C0G/NP0, 0402, SMD; Capacitance:20pF; Voltage Rating:50V; Product Range:S-Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 41T1873
Product Name Cap, 20Pf, 50V, 2%, C0G/np0, 0402, Smd; Capacitance Johanson Technology
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 2.00E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details