Johanson Technology, Inc. Capacitor,ceramic,1.5Pf,50Vdc,.05-Pf Tol,.05+Pf Tol,np0-Tc Code,-30,30Ppm-Tc Johanson Technology 500R07S1R5AV4T

Description
Capacitor,Ceramic,1. 5pF,50VDC,.05-pF Tol,.05+pf Tol,NP0-TC Code,-30,30ppm-TC
Datasheet
Description
Capacitor,Ceramic,1. 5pF,50VDC,.05-pF Tol,.05+pf Tol,NP0-TC Code,-30,30ppm-TC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor,ceramic,1.5Pf,50Vdc,.05-Pf Tol,.05+Pf Tol,np0-Tc Code,-30,30Ppm-Tc Johanson Technology - 28M8911 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,1.5Pf,50Vdc,.05-Pf Tol,.05+Pf Tol,np0-Tc Code,-30,30Ppm-Tc Johanson Technology
28M8911
Capacitor,ceramic,1.5Pf,50Vdc,.05-Pf Tol,.05+Pf Tol,np0-Tc Code,-30,30Ppm-Tc Johanson Technology 28M8911
Capacitor,Ceramic,1. 5pF,50VDC,.05-pF Tol,.05+pf Tol,NP0-TC Code,-30,30ppm-TC

Capacitor,Ceramic,1.5pF,50VDC,.05-pF Tol,.05+pf Tol,NP0-TC Code,-30,30ppm-TC

Supplier's Site
Ceramic Capacitors - 500R07S1R5AV4T - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
500R07S1R5AV4T
Ceramic Capacitors 500R07S1R5AV4T
CAP CER 1.5PF 50V C0G/NP0 0402

CAP CER 1.5PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 28M8911 500R07S1R5AV4T
Product Name Capacitor,ceramic,1.5Pf,50Vdc,.05-Pf Tol,.05+Pf Tol,np0-Tc Code,-30,30Ppm-Tc Johanson Technology Ceramic Capacitors
Capacitance Type Fixed Fixed
Packing Method Tape Reel
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors; Ultracapacitor
Applications High Frequency; RF / Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100101KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - CK05BX471K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details