Johanson Technology, Inc. Ceramic Capacitors - 500R07S1R0AV4T 500R07S1R0AV4T

Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 1005875-500R07S1R0AV 4T Packaging: Reel - TR Features: High Q, Low Loss Voltage Rating: 50V Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 1pF Tolerance: ±0.05pF Temperature Coefficient: C0G, NP0 Thickness (Max): 0.024" (0.61mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.040" L x 0.020" W (1.02mm x 0.51mm) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 10k pcs
Request a Quote Datasheet
Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 1005875-500R07S1R0AV 4T Packaging: Reel - TR Features: High Q, Low Loss Voltage Rating: 50V Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 1pF Tolerance: ±0.05pF Temperature Coefficient: C0G, NP0 Thickness (Max): 0.024" (0.61mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.040" L x 0.020" W (1.02mm x 0.51mm) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 10k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 500R07S1R0AV4T - 1005875-500R07S1R0AV4T - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 500R07S1R0AV4T
1005875-500R07S1R0AV4T
Ceramic Capacitors - 500R07S1R0AV4T 1005875-500R07S1R0AV4T
Manufacturer: Johanson Technology Inc. Win Source Part Number: 1005875-500R07S1R0AV 4T Packaging: Reel - TR Features: High Q, Low Loss Voltage Rating: 50V Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 1pF Tolerance: ±0.05pF Temperature Coefficient: C0G, NP0 Thickness (Max): 0.024" (0.61mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.040" L x 0.020" W (1.02mm x 0.51mm) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 10k pcs

Manufacturer: Johanson Technology Inc.
Win Source Part Number: 1005875-500R07S1R0AV4T
Packaging: Reel - TR
Features: High Q, Low Loss
Voltage Rating: 50V
Applications: RF, Microwave, High Frequency
Mounting: Surface Mount, MLCC
Capacitance: 1pF
Tolerance: ±0.05pF
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.024" (0.61mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.040" L x 0.020" W (1.02mm x 0.51mm)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 10k pcs

Buy Now Datasheet
Singapore, Singapore
SMD Capacitor
60-500R07S1R0AV4T
SMD Capacitor 60-500R07S1R0AV4T
Multilayer Ceramic Capacitors MLCC - SMD/SMT PLEASE SEE GLOBAL MFG PN: QSCF500Q1R0A1GV001T Product overview: 500R07S1R0AV4T from Johanson Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-500R07S1R0AV4T can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT PLEASE SEE GLOBAL MFG PN: QSCF500Q1R0A1GV001T Product overview: 500R07S1R0AV4T from Johanson Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-500R07S1R0AV4T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1005875-500R07S1R0AV4T 60-500R07S1R0AV4T
Product Name Ceramic Capacitors - 500R07S1R0AV4T SMD Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 1.00E-6 microF 1.00E-6 microF
WVDC 50 volts
WVAC 50 volts 50 to ? volts
Mounting Style Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0101P50DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Polymer - 227XMPL2R5MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers