Johanson Technology, Inc. Capacitors - Ceramic Capacitors 500R07S150JV4T

Description
Win Source Part Number: 1106754-500R07S150JV 4T Category: Capacitors>Ceramic Capacitors Series: S Features: High Q, Low Loss, Ultra Low ESR Package: Tape & Reel Applications: RF, Microwave, High Frequency Standard Package: 10,000 Capacitance: 15 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.024" (0.61mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.040" L x 0.020" W (1.02mm x 0.51mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Johanson Technology Inc. Other Names: 712-1261-6,500R07S15 0JV4T-ND,712-1261-2, 712-1261-1
Request a Quote Datasheet
Description
Win Source Part Number: 1106754-500R07S150JV 4T Category: Capacitors>Ceramic Capacitors Series: S Features: High Q, Low Loss, Ultra Low ESR Package: Tape & Reel Applications: RF, Microwave, High Frequency Standard Package: 10,000 Capacitance: 15 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.024" (0.61mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.040" L x 0.020" W (1.02mm x 0.51mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Johanson Technology Inc. Other Names: 712-1261-6,500R07S15 0JV4T-ND,712-1261-2, 712-1261-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1106754-500R07S150JV4T - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1106754-500R07S150JV4T
Capacitors - Ceramic Capacitors 1106754-500R07S150JV4T
Win Source Part Number: 1106754-500R07S150JV 4T Category: Capacitors>Ceramic Capacitors Series: S Features: High Q, Low Loss, Ultra Low ESR Package: Tape & Reel Applications: RF, Microwave, High Frequency Standard Package: 10,000 Capacitance: 15 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.024" (0.61mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.040" L x 0.020" W (1.02mm x 0.51mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Johanson Technology Inc. Other Names: 712-1261-6,500R07S15 0JV4T-ND,712-1261-2, 712-1261-1

Win Source Part Number: 1106754-500R07S150JV4T
Category: Capacitors>Ceramic Capacitors
Series: S
Features: High Q, Low Loss, Ultra Low ESR
Package: Tape & Reel
Applications: RF, Microwave, High Frequency
Standard Package: 10,000
Capacitance: 15 pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.024" (0.61mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.040" L x 0.020" W (1.02mm x 0.51mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Johanson Technology Inc.
Other Names: 712-1261-6,500R07S150JV4T-ND,712-1261-2,712-1261-1

Buy Now Datasheet
CAP CER 15PF 50V C0G/NP0 0402 - 406-500R07S150JV4T - Utmel Electronic Limited
Hong Kong, China
CAP CER 15PF 50V C0G/NP0 0402
406-500R07S150JV4T
CAP CER 15PF 50V C0G/NP0 0402 406-500R07S150JV4T
CAP CER 15PF 50V C0G/NP0 0402

CAP CER 15PF 50V C0G/NP0 0402

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Capacitors Capacitors
Product Number 1106754-500R07S150JV4T 406-500R07S150JV4T
Product Name Capacitors - Ceramic Capacitors CAP CER 15PF 50V C0G/NP0 0402
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition C0G
Capacitance Range 1.50E-5 microF 1.50E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M39014/021358 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details