Johanson Technology, Inc. Hard To Find - 500R07S0R8BV4T 500R07S0R8BV4T

Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 1128924-500R07S0R8BV 4T Packaging: Reel Mounting Style: SMT, MLCC Features: High Q, Low Loss, Ultra Low ESR Applications: RF, Microwave, High Frequency Capacitance: 0.8pF Tolerance: ±0.1pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.johansontechnolo gy.com Manufacturer Package: 0402 (1005 Metric) Thickness (Maximum): 0.024" (0.61mm) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.040" L x 0.020" W (1.02mm x 0.51mm)
Request a Quote Datasheet
Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 1128924-500R07S0R8BV 4T Packaging: Reel Mounting Style: SMT, MLCC Features: High Q, Low Loss, Ultra Low ESR Applications: RF, Microwave, High Frequency Capacitance: 0.8pF Tolerance: ±0.1pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.johansontechnolo gy.com Manufacturer Package: 0402 (1005 Metric) Thickness (Maximum): 0.024" (0.61mm) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.040" L x 0.020" W (1.02mm x 0.51mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 500R07S0R8BV4T - 1128924-500R07S0R8BV4T - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 500R07S0R8BV4T
1128924-500R07S0R8BV4T
Hard To Find - 500R07S0R8BV4T 1128924-500R07S0R8BV4T
Manufacturer: Johanson Technology Inc. Win Source Part Number: 1128924-500R07S0R8BV 4T Packaging: Reel Mounting Style: SMT, MLCC Features: High Q, Low Loss, Ultra Low ESR Applications: RF, Microwave, High Frequency Capacitance: 0.8pF Tolerance: ±0.1pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.johansontechnolo gy.com Manufacturer Package: 0402 (1005 Metric) Thickness (Maximum): 0.024" (0.61mm) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.040" L x 0.020" W (1.02mm x 0.51mm)

Manufacturer: Johanson Technology Inc.
Win Source Part Number: 1128924-500R07S0R8BV4T
Packaging: Reel
Mounting Style: SMT, MLCC
Features: High Q, Low Loss, Ultra Low ESR
Applications: RF, Microwave, High Frequency
Capacitance: 0.8pF
Tolerance: ±0.1pF
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.johansontechnology.com
Manufacturer Package: 0402 (1005 Metric)
Thickness (Maximum): 0.024" (0.61mm)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.040" L x 0.020" W (1.02mm x 0.51mm)

Buy Now
Singapore, Singapore
SMD Capacitor
60-500R07S0R8BV4T
SMD Capacitor 60-500R07S0R8BV4T
Multilayer Ceramic Capacitors MLCC - SMD/SMT PLEASE SEE GLOBAL MFG PN: QSCF500Q0R8B1GV001T Product overview: 500R07S0R8BV4T from Johanson Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-500R07S0R8BV4T can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT PLEASE SEE GLOBAL MFG PN: QSCF500Q0R8B1GV001T Product overview: 500R07S0R8BV4T from Johanson Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-500R07S0R8BV4T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 500R07S0R8BV4T - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
500R07S0R8BV4T
Ceramic Capacitors 500R07S0R8BV4T
CAP CER 0.8PF 50V C0G/NP0 0402

CAP CER 0.8PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1128924-500R07S0R8BV4T 60-500R07S0R8BV4T 500R07S0R8BV4T
Product Name Hard To Find - 500R07S0R8BV4T SMD Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 8.00E-7 microF 8.00E-7 microF 8.00E-7 microF
WVDC 50 volts 50 volts
WVAC 50 volts 50 to ? volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 116262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Film Paper Film Capacitors - 104PWS630KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P600BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details