Johanson Technology, Inc. Ceramic Capacitors - 500R07S0R7BV4T 500R07S0R7BV4T

Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 1005873-500R07S0R7BV 4T Packaging: Reel - TR Features: High Q, Low Loss Voltage Rating: 50V Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 0.7pF Tolerance: ±0.1pF Temperature Coefficient: C0G, NP0 Thickness (Max): 0.024" (0.61mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.040" L x 0.020" W (1.02mm x 0.51mm) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 10k pcs
Request a Quote Datasheet
Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 1005873-500R07S0R7BV 4T Packaging: Reel - TR Features: High Q, Low Loss Voltage Rating: 50V Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 0.7pF Tolerance: ±0.1pF Temperature Coefficient: C0G, NP0 Thickness (Max): 0.024" (0.61mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.040" L x 0.020" W (1.02mm x 0.51mm) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 10k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 500R07S0R7BV4T - 1005873-500R07S0R7BV4T - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 500R07S0R7BV4T
1005873-500R07S0R7BV4T
Ceramic Capacitors - 500R07S0R7BV4T 1005873-500R07S0R7BV4T
Manufacturer: Johanson Technology Inc. Win Source Part Number: 1005873-500R07S0R7BV 4T Packaging: Reel - TR Features: High Q, Low Loss Voltage Rating: 50V Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 0.7pF Tolerance: ±0.1pF Temperature Coefficient: C0G, NP0 Thickness (Max): 0.024" (0.61mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.040" L x 0.020" W (1.02mm x 0.51mm) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 10k pcs

Manufacturer: Johanson Technology Inc.
Win Source Part Number: 1005873-500R07S0R7BV4T
Packaging: Reel - TR
Features: High Q, Low Loss
Voltage Rating: 50V
Applications: RF, Microwave, High Frequency
Mounting: Surface Mount, MLCC
Capacitance: 0.7pF
Tolerance: ±0.1pF
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.024" (0.61mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.040" L x 0.020" W (1.02mm x 0.51mm)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 10k pcs

Buy Now Datasheet
Singapore, Singapore
SMD Capacitor
60-500R07S0R7BV4T
SMD Capacitor 60-500R07S0R7BV4T
Multilayer Ceramic Capacitors MLCC - SMD/SMT PLEASE SEE GLOBAL MFG PN: QSCF500Q0R7B1GV001T Product overview: 500R07S0R7BV4T from Johanson Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-500R07S0R7BV4T can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT PLEASE SEE GLOBAL MFG PN: QSCF500Q0R7B1GV001T Product overview: 500R07S0R7BV4T from Johanson Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-500R07S0R7BV4T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP CER 0.7PF 50V C0G/NP0 0402 - 406-500R07S0R7BV4T - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.7PF 50V C0G/NP0 0402
406-500R07S0R7BV4T
CAP CER 0.7PF 50V C0G/NP0 0402 406-500R07S0R7BV4T
CAP CER 0.7PF 50V C0G/NP0 0402

CAP CER 0.7PF 50V C0G/NP0 0402

Supplier's Site
Mlcc Capacitor, 0.7Pf, 50V, C0G/np0, 0.1Pf, 0402, Full Reel; Capacitance Johanson Technology - 97M6169 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 0.7Pf, 50V, C0G/np0, 0.1Pf, 0402, Full Reel; Capacitance Johanson Technology
97M6169
Mlcc Capacitor, 0.7Pf, 50V, C0G/np0, 0.1Pf, 0402, Full Reel; Capacitance Johanson Technology 97M6169
MLCC CAPACITOR, 0.7PF, 50V, C0G/NP0, 0.1PF, 0402, FULL REEL; Capacitance:0.7pF; Voltage Rating:50V; Product Range:S Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes

MLCC CAPACITOR, 0.7PF, 50V, C0G/NP0, 0.1PF, 0402, FULL REEL; Capacitance:0.7pF; Voltage Rating:50V; Product Range:S Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site
Mlcc Capacitor, 0.7Pf, 50V, C0G/np0, 0.1Pf, 0402; Capacitance Johanson Technology - 46W1461 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 0.7Pf, 50V, C0G/np0, 0.1Pf, 0402; Capacitance Johanson Technology
46W1461
Mlcc Capacitor, 0.7Pf, 50V, C0G/np0, 0.1Pf, 0402; Capacitance Johanson Technology 46W1461
MLCC CAPACITOR, 0.7PF, 50V, C0G/NP0, 0.1PF, 0402; Capacitance:0.7pF; Voltage Rating:50V; Product Range:S Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Series Name:S RoHS Compliant: Yes

MLCC CAPACITOR, 0.7PF, 50V, C0G/NP0, 0.1PF, 0402; Capacitance:0.7pF; Voltage Rating:50V; Product Range:S Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Series Name:S RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1005873-500R07S0R7BV4T 60-500R07S0R7BV4T 406-500R07S0R7BV4T 97M6169
Product Name Ceramic Capacitors - 500R07S0R7BV4T SMD Capacitor CAP CER 0.7PF 50V C0G/NP0 0402 Mlcc Capacitor, 0.7Pf, 50V, C0G/np0, 0.1Pf, 0402, Full Reel; Capacitance Johanson Technology
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Capacitance Range 7.00E-7 microF 7.00E-7 microF 7.00E-7 microF 7.00E-7 microF
WVDC 50 volts 50 volts 50 volts
WVAC 50 volts 50 to ? volts 50 volts
Mounting Style Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - M39014/021313 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers