Johanson Technology, Inc. SMD Capacitor 500R07S0R5BV4T

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT PLEASE SEE GLOBAL MFG PN: QSCF500Q0R5B1GV001T Product overview: 500R07S0R5BV4T from Johanson Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-500R07S0R5BV4T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT PLEASE SEE GLOBAL MFG PN: QSCF500Q0R5B1GV001T Product overview: 500R07S0R5BV4T from Johanson Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-500R07S0R5BV4T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Capacitor
60-500R07S0R5BV4T
SMD Capacitor 60-500R07S0R5BV4T
Multilayer Ceramic Capacitors MLCC - SMD/SMT PLEASE SEE GLOBAL MFG PN: QSCF500Q0R5B1GV001T Product overview: 500R07S0R5BV4T from Johanson Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-500R07S0R5BV4T can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT PLEASE SEE GLOBAL MFG PN: QSCF500Q0R5B1GV001T Product overview: 500R07S0R5BV4T from Johanson Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-500R07S0R5BV4T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 500R07S0R5BV4T - 907005-500R07S0R5BV4T - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 500R07S0R5BV4T
907005-500R07S0R5BV4T
Ceramic Capacitors - 500R07S0R5BV4T 907005-500R07S0R5BV4T
Manufacturer: Johanson Technology Inc. Win Source Part Number: 907005-500R07S0R5BV4 T Series: S Operating Temperature Range: -55°C ~ 125°C Features: ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 712-1162-6, 712-1162-1, 712-1162-2

Manufacturer: Johanson Technology Inc.
Win Source Part Number: 907005-500R07S0R5BV4T
Series: S
Operating Temperature Range: -55°C ~ 125°C
Features: ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 712-1162-6, 712-1162-1, 712-1162-2

Buy Now Datasheet
Cap, 0.5Pf, 50V, C0G/np0, 0402; Capacitance Johanson Technology - 41T1845 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.5Pf, 50V, C0G/np0, 0402; Capacitance Johanson Technology
41T1845
Cap, 0.5Pf, 50V, C0G/np0, 0402; Capacitance Johanson Technology 41T1845
CAP, 0.5PF, 50V, C0G/NP0, 0402; Capacitance:0.5pF; Voltage Rating:50V; Product Range:S Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 0.5PF, 50V, C0G/NP0, 0402; Capacitance:0.5pF; Voltage Rating:50V; Product Range:S Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc Capacitor, 0.5Pf, 50V, C0G/np0, 0.1Pf, 0402, Full Reel; Capacitance Johanson Technology - 44J9977 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 0.5Pf, 50V, C0G/np0, 0.1Pf, 0402, Full Reel; Capacitance Johanson Technology
44J9977
Mlcc Capacitor, 0.5Pf, 50V, C0G/np0, 0.1Pf, 0402, Full Reel; Capacitance Johanson Technology 44J9977
MLCC CAPACITOR, 0.5PF, 50V, C0G/NP0, 0.1PF, 0402, FULL REEL; Capacitance:0.5pF; Voltage Rating:50V; Product Range:S Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes

MLCC CAPACITOR, 0.5PF, 50V, C0G/NP0, 0.1PF, 0402, FULL REEL; Capacitance:0.5pF; Voltage Rating:50V; Product Range:S Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 60-500R07S0R5BV4T 907005-500R07S0R5BV4T 41T1845
Product Name SMD Capacitor Ceramic Capacitors - 500R07S0R5BV4T Cap, 0.5Pf, 50V, C0G/np0, 0402; Capacitance Johanson Technology
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition
Capacitance Range 5.00E-7 microF 5.00E-7 microF
WVAC 50 to ? volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 380LX103M035J042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminium Capacitors - 1701045 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details