Johanson Technology, Inc. Mlcc Capacitor, 0.4Pf, 50V, C0G/np0, 0.1Pf, 0402, Full Reel; Capacitance Johanson Technology 500R07S0R4BV4T

Description
MLCC CAPACITOR, 0.4PF, 50V, C0G/NP0, 0.1PF, 0402, FULL REEL; Capacitance:0.4pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:S Series RoHS Compliant: Yes
Description
MLCC CAPACITOR, 0.4PF, 50V, C0G/NP0, 0.1PF, 0402, FULL REEL; Capacitance:0.4pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:S Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mlcc Capacitor, 0.4Pf, 50V, C0G/np0, 0.1Pf, 0402, Full Reel; Capacitance Johanson Technology - 21M8632 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 0.4Pf, 50V, C0G/np0, 0.1Pf, 0402, Full Reel; Capacitance Johanson Technology
21M8632
Mlcc Capacitor, 0.4Pf, 50V, C0G/np0, 0.1Pf, 0402, Full Reel; Capacitance Johanson Technology 21M8632
MLCC CAPACITOR, 0.4PF, 50V, C0G/NP0, 0.1PF, 0402, FULL REEL; Capacitance:0.4pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:S Series RoHS Compliant: Yes

MLCC CAPACITOR, 0.4PF, 50V, C0G/NP0, 0.1PF, 0402, FULL REEL; Capacitance:0.4pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:S Series RoHS Compliant: Yes

Supplier's Site
Mlcc Capacitor, 0.4Pf, 50V, C0G/np0, 0.1Pf, 0402; Capacitance Johanson Technology - 46W1459 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 0.4Pf, 50V, C0G/np0, 0.1Pf, 0402; Capacitance Johanson Technology
46W1459
Mlcc Capacitor, 0.4Pf, 50V, C0G/np0, 0.1Pf, 0402; Capacitance Johanson Technology 46W1459
MLCC CAPACITOR, 0.4PF, 50V, C0G/NP0, 0.1PF, 0402; Capacitance:0.4pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:S Series RoHS Compliant: Yes

MLCC CAPACITOR, 0.4PF, 50V, C0G/NP0, 0.1PF, 0402; Capacitance:0.4pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:S Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 21M8632
Product Name Mlcc Capacitor, 0.4Pf, 50V, C0G/np0, 0.1Pf, 0402, Full Reel; Capacitance Johanson Technology
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100101JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details