Johanson Technology, Inc. Ceramic Capacitors 500R07S0R4AV4T

Description
CAP CER 0.4PF 50V C0G/NP0 0402
Datasheet
Description
CAP CER 0.4PF 50V C0G/NP0 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 500R07S0R4AV4T - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
500R07S0R4AV4T
Ceramic Capacitors 500R07S0R4AV4T
CAP CER 0.4PF 50V C0G/NP0 0402

CAP CER 0.4PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Cap, 0.4Pf, 50V, C0G/np0, 0402; Capacitance Johanson Technology - 41T1843 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.4Pf, 50V, C0G/np0, 0402; Capacitance Johanson Technology
41T1843
Cap, 0.4Pf, 50V, C0G/np0, 0402; Capacitance Johanson Technology 41T1843
CAP, 0.4PF, 50V, C0G/NP0, 0402; Capacitance:0.4pF; Voltage Rating:50V; Product Range:S-Series; Capacitance Tolerance:± 0.05pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 0.4PF, 50V, C0G/NP0, 0402; Capacitance:0.4pF; Voltage Rating:50V; Product Range:S-Series; Capacitance Tolerance:± 0.05pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 500R07S0R4AV4T 41T1843
Product Name Ceramic Capacitors Cap, 0.4Pf, 50V, C0G/np0, 0402; Capacitance Johanson Technology
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors; Ultracapacitor
Applications High Frequency; RF / Microwave
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1245-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers