CAP, 0.3PF, 50V, C0G/NP0, 0402; Capacitance:0.3pF; Voltage Rating:50V; Product Range:S Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 41T1842 |
| Product Name | Cap, 0.3Pf, 50V, C0G/np0, 0402; Capacitance Johanson Technology |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Operating Temperature | ? to 125 C (? to 257 F) |
| Capacitance Range | 3.00E-7 microF |