Johanson Technology, Inc. Mlcc Capacitor, 0.2Pf, 50V, C0G/np0, 0.1Pf, 0402, Full Reel; Capacitance Johanson Technology 500R07S0R2BV4T

Description
MLCC CAPACITOR, 0.2PF, 50V, C0G/NP0, 0.1PF, 0402, FULL REEL; Capacitance:0.2pF; Voltage Rating:50V; Product Range:S Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes
Description
MLCC CAPACITOR, 0.2PF, 50V, C0G/NP0, 0.1PF, 0402, FULL REEL; Capacitance:0.2pF; Voltage Rating:50V; Product Range:S Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mlcc Capacitor, 0.2Pf, 50V, C0G/np0, 0.1Pf, 0402, Full Reel; Capacitance Johanson Technology - 97M6165 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 0.2Pf, 50V, C0G/np0, 0.1Pf, 0402, Full Reel; Capacitance Johanson Technology
97M6165
Mlcc Capacitor, 0.2Pf, 50V, C0G/np0, 0.1Pf, 0402, Full Reel; Capacitance Johanson Technology 97M6165
MLCC CAPACITOR, 0.2PF, 50V, C0G/NP0, 0.1PF, 0402, FULL REEL; Capacitance:0.2pF; Voltage Rating:50V; Product Range:S Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes

MLCC CAPACITOR, 0.2PF, 50V, C0G/NP0, 0.1PF, 0402, FULL REEL; Capacitance:0.2pF; Voltage Rating:50V; Product Range:S Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site
Mlcc Capacitor, 0.2Pf, 50V, C0G/np0, 0.1Pf, 0402; Capacitance Johanson Technology - 46W1458 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 0.2Pf, 50V, C0G/np0, 0.1Pf, 0402; Capacitance Johanson Technology
46W1458
Mlcc Capacitor, 0.2Pf, 50V, C0G/np0, 0.1Pf, 0402; Capacitance Johanson Technology 46W1458
MLCC CAPACITOR, 0.2PF, 50V, C0G/NP0, 0.1PF, 0402; Capacitance:0.2pF; Voltage Rating:50V; Product Range:S Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Series Name:S RoHS Compliant: Yes

MLCC CAPACITOR, 0.2PF, 50V, C0G/NP0, 0.1PF, 0402; Capacitance:0.2pF; Voltage Rating:50V; Product Range:S Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Series Name:S RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97M6165
Product Name Mlcc Capacitor, 0.2Pf, 50V, C0G/np0, 0.1Pf, 0402, Full Reel; Capacitance Johanson Technology
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 2.00E-7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C353U075CC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 35000 microF
View Details
4 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers