BAND PASS FILTER, 4.4-5GHZ, 0805; Filter Type:Band Pass; No. of Pins:4Pins; Pass Band Frequency:4.4GHz to 5GHz; RF Filter Applications:Cellula
BAND PASS FILTER, 4.4-5GHZ, 0805; Filter Type:Band Pass; No. of Pins:4Pins; Pass Band Frequency:4.4GHz to 5GHz; RF Filter Applications:Cellula
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Electronic Filters |
| Product Number | 66AH5024 |
| Product Name | Band Pass Filter, 4.4-5Ghz, 0805; Filter Type Johanson Technology |
| Filter Type | Band Pass |