Johanson Technology, Inc. Band Pass Filter, 4.4-5Ghz, 0603; Filter Type Johanson Technology 4700BP14A0600T

Description
BAND PASS FILTER, 4.4-5GHZ, 0603; Filter Type:Band Pass; No. of Pins:4Pins; Pass Band Frequency:4.4GHz to 5GHz; RF Filter Applications:Cellula r, WLAN, Bluetooth, Zigbee, ISM, RF/Microwave, Millimeter Wave, Fiber Optic RoHS Compliant: Yes
Datasheet
Description
BAND PASS FILTER, 4.4-5GHZ, 0603; Filter Type:Band Pass; No. of Pins:4Pins; Pass Band Frequency:4.4GHz to 5GHz; RF Filter Applications:Cellula r, WLAN, Bluetooth, Zigbee, ISM, RF/Microwave, Millimeter Wave, Fiber Optic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter, 4.4-5Ghz, 0603; Filter Type Johanson Technology - 66AH5022 - Newark, An Avnet Company
Chicago, IL, United States
Band Pass Filter, 4.4-5Ghz, 0603; Filter Type Johanson Technology
66AH5022
Band Pass Filter, 4.4-5Ghz, 0603; Filter Type Johanson Technology 66AH5022
BAND PASS FILTER, 4.4-5GHZ, 0603; Filter Type:Band Pass; No. of Pins:4Pins; Pass Band Frequency:4.4GHz to 5GHz; RF Filter Applications:Cellula r, WLAN, Bluetooth, Zigbee, ISM, RF/Microwave, Millimeter Wave, Fiber Optic RoHS Compliant: Yes

BAND PASS FILTER, 4.4-5GHZ, 0603; Filter Type:Band Pass; No. of Pins:4Pins; Pass Band Frequency:4.4GHz to 5GHz; RF Filter Applications:Cellular, WLAN, Bluetooth, Zigbee, ISM, RF/Microwave, Millimeter Wave, Fiber Optic RoHS Compliant: Yes

Supplier's Site Datasheet
Band Pass Filter, 4.4-5Ghz, 0603; Filter Type Johanson Technology - 66AH5023 - Newark, An Avnet Company
Chicago, IL, United States
Band Pass Filter, 4.4-5Ghz, 0603; Filter Type Johanson Technology
66AH5023
Band Pass Filter, 4.4-5Ghz, 0603; Filter Type Johanson Technology 66AH5023
BAND PASS FILTER, 4.4-5GHZ, 0603; Filter Type:Band Pass; No. of Pins:4Pins; Pass Band Frequency:4.4GHz to 5GHz; RF Filter Applications:Cellula r, WLAN, Bluetooth, Zigbee, ISM, RF/Microwave, Millimeter Wave, Fiber Optic RoHS Compliant: Yes

BAND PASS FILTER, 4.4-5GHZ, 0603; Filter Type:Band Pass; No. of Pins:4Pins; Pass Band Frequency:4.4GHz to 5GHz; RF Filter Applications:Cellular, WLAN, Bluetooth, Zigbee, ISM, RF/Microwave, Millimeter Wave, Fiber Optic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Electronic Filters
Product Number 66AH5022
Product Name Band Pass Filter, 4.4-5Ghz, 0603; Filter Type Johanson Technology
Filter Type Band Pass
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1915027P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
1090MHz 50Ohm EMI RFI Filter - 844-880374 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Interface - Filters - Active - P3P8220AG-08CR - Lingto Electronic Limited
Specs
Filter Category Active Filter
Fc 60000 kHz
View Details
 - AFS14A26-915.00-T3 - Abracon, LLC
Specs
Filter Category SAW Filter
Standards and Certifications RoHS
Fc 915000 kHz
View Details
3 suppliers