Johanson Technology, Inc. Balun 4400BL15A0100E

Description
BALUN 2.8GHZ-6GHZ 1:2
Datasheet
Description
BALUN 2.8GHZ-6GHZ 1:2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BALUN 2.8GHZ-6GHZ 1:2

BALUN 2.8GHZ-6GHZ 1:2

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number 4400BL15A0100E
Product Name Balun
Operating Frequency 2800 to 6000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3210TR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - 448-CYW20730A1KFBGTDKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 1.2V
View Details
Telecom - 336-SI32184-A-FMRDKR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 40-VFQFN Exposed Pad
View Details