Johanson Technology, Inc. Balun 4000BL14U100T

Description
BALUN 3.1GHZ-4.8GHZ 50/100 0603
Datasheet
Description
BALUN 3.1GHZ-4.8GHZ 50/100 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BALUN 3.1GHZ-4.8GHZ 50/100 0603

BALUN 3.1GHZ-4.8GHZ 50/100 0603

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number 4000BL14U100T
Product Name Balun
Operating Frequency 3100 to 4800 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF54LS05A-QFAA-R7DKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 100316QC - Lingto Electronic Limited
Specs
Device Type Transceiver
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
Butler Matrix KBM9020070 - KBM9020070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 7000 MHz
View Details
Telecom - SI32177-C-FM1R-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 42-WFQFN Exposed Pad
View Details