Johanson Technology, Inc. RF Antennas 4000AT44A1800001E

Description
4GHz Chip RF Antenna 3.1GHz ~ 4.9GHz 2.7dBic Solder Surface Mount
Datasheet
Description
4GHz Chip RF Antenna 3.1GHz ~ 4.9GHz 2.7dBic Solder Surface Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4000AT44A1800001E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
4GHz Chip RF Antenna 3.1GHz ~ 4.9GHz 2.7dBic Solder Surface Mount

4GHz Chip RF Antenna 3.1GHz ~ 4.9GHz 2.7dBic Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 4000AT44A1800001E
Product Name RF Antennas
Technology Type Chip
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO Screw Mount Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
12
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers