Johanson Technology, Inc. Balun 3700BL15C0050E

Description
BALUN 3.4GHZ-4GHZ 50/50 0805
Datasheet
Description
BALUN 3.4GHZ-4GHZ 50/50 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BALUN 3.4GHZ-4GHZ 50/50 0805

BALUN 3.4GHZ-4GHZ 50/50 0805

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number 3700BL15C0050E
Product Name Balun
Operating Frequency 3400 to 4000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF54LS05B-QFAA-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Monopulse Comparators RFM020080 - RFM020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
RF Receivers - SI4762-A42-AMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details