Johanson Technology, Inc. Balun - 3700BL15B100E 3700BL15B100E

Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 113914-3700BL15B100E Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 3.4GHz to 4GHz Impedance - Unbalanced/Balanced: 50 / 100 Ohm Phase Difference: 180° ±20 Insertion Loss (Max): 1.0dB Return Loss (Min): 9.5dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 113914-3700BL15B100E Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 3.4GHz to 4GHz Impedance - Unbalanced/Balanced: 50 / 100 Ohm Phase Difference: 180° ±20 Insertion Loss (Max): 1.0dB Return Loss (Min): 9.5dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - 3700BL15B100E - 113914-3700BL15B100E - Win Source Electronics
Laguna Hills, CA, United States
Balun - 3700BL15B100E
113914-3700BL15B100E
Balun - 3700BL15B100E 113914-3700BL15B100E
Manufacturer: Johanson Technology Inc. Win Source Part Number: 113914-3700BL15B100E Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 3.4GHz to 4GHz Impedance - Unbalanced/Balanced: 50 / 100 Ohm Phase Difference: 180° ±20 Insertion Loss (Max): 1.0dB Return Loss (Min): 9.5dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Johanson Technology Inc.
Win Source Part Number: 113914-3700BL15B100E
Packaging: Reel - TR
Mounting: Surface Mount
Frequency Range: 3.4GHz to 4GHz
Impedance - Unbalanced/Balanced: 50 / 100 Ohm
Phase Difference: 180° ±20
Insertion Loss (Max): 1.0dB
Return Loss (Min): 9.5dB
Categories: RF/IF and RFID
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 113914-3700BL15B100E
Product Name Balun - 3700BL15B100E
Frequency 3.40E9 to 4.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-374 5315TC-374XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC1024-MV110 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 7552 bits
Reading Speed 26.48 kbps
View Details