Johanson Technology, Inc. Balun 3550FB39C0050E

Description
BALUN 3.3GHZ-3.8GHZ 50/50 1008
Datasheet
Description
BALUN 3.3GHZ-3.8GHZ 50/50 1008
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BALUN 3.3GHZ-3.8GHZ 50/50 1008

BALUN 3.3GHZ-3.8GHZ 50/50 1008

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number 3550FB39C0050E
Product Name Balun
Operating Frequency 3300 to 3800 MHz
Unlock Full Specs
to access all available technical data

Similar Products

27.5 - 31 GHz Ka-Band Quad 4x2 Tx Beamformer IC - AWMF-0239 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 27500 to 31000 MHz
View Details
Wireless Connectivity - AIROC™ Wi-Fi and Wi-Fi+Bluetooth® Combo - Wi-Fi 5 (802.11ac) - CYW43022 - CYW43022 - Infineon Technologies AG
Specs
Technology Bluetooth
Features RoHS
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Modems - ICs and Modules - SI3016-FS-ND - DigiKey
Specs
Interface Serial
Supply Voltage 3.3V; 3.6V; 5V
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details