The 3100AT51A7200E is an Ultra Wide Band (UWB) chip antenna designed for frequency ranges between 3.1 GHz and 10.3 GHz. It has a maximum input power of 3W and operates with a 50 ,Ѷ impedance. The antenna exhibits a typical peak gain of 1.5 dBi and a minimum gain of 9.5 dB, making it suitable for various RF applications. The operating temperature range is from -40°C to +85°C, ensuring reliability in diverse environmental conditions. The product is available in bulk packaging with a reel quantity of 1,000 units. It is designed for surface mount applications and does not require a matching circuit, simplifying integration into PCB designs. Engineers considering this antenna should note its mechanical dimensions and mounting requirements to ensure compatibility with their projects.
Antennas PLEASE SEE GLOBAL MFG PN: 3100AT51A7200001E Product overview: 3100AT51A7200E from Johanson Technology is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-3100AT51A7200E can be used for catalog matching and distributor lookup.
Manufacturer: Johanson Technology Inc.
Win Source Part Number: 906531-3100AT51A7200
Features: 6.7GHz - Chip RF Antenna 3.1GHz ~ 10.3GHz 1.5dBi Solder Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8529.10.4040
Other Part Number: 712-1402-6, 712-1402-1, 712-1402-2
6.7GHz Chip RF Antenna 3.1GHz ~ 10.3GHz 1.5dBi Solder Surface Mount
Antennas 3.1-10.3GHz ANTENNA ULTRA WIDE BAND
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | 875-3100AT51A7200E | 3100AT51A7200E | 3100AT51A7200E | 3100AT51A7200E |
| Product Name | Rf Antenna | RF Antennas - 3100AT51A7200E | RF Antennas | Antennas |
| Applications | RF Testing |