Johanson Dielectrics, Inc. Ceramic Capacitors - 302S43W332KV4E 302S43W332KV4E

Description
Manufacturer: Johanson Dielectrics Inc. Win Source Part Number: 906490-302S43W332KV4 E Operating Temperature Range: -55°C ~ 125°C Features: 3300 pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric) Package: 1812 (4532 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 709-1056-2, 709-1056-1, 709-1056-6
Request a Quote Datasheet
Description
Manufacturer: Johanson Dielectrics Inc. Win Source Part Number: 906490-302S43W332KV4 E Operating Temperature Range: -55°C ~ 125°C Features: 3300 pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric) Package: 1812 (4532 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 709-1056-2, 709-1056-1, 709-1056-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 302S43W332KV4E - 906490-302S43W332KV4E - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 302S43W332KV4E
906490-302S43W332KV4E
Ceramic Capacitors - 302S43W332KV4E 906490-302S43W332KV4E
Manufacturer: Johanson Dielectrics Inc. Win Source Part Number: 906490-302S43W332KV4 E Operating Temperature Range: -55°C ~ 125°C Features: 3300 pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric) Package: 1812 (4532 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 709-1056-2, 709-1056-1, 709-1056-6

Manufacturer: Johanson Dielectrics Inc.
Win Source Part Number: 906490-302S43W332KV4E
Operating Temperature Range: -55°C ~ 125°C
Features: 3300 pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Package: 1812 (4532 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 709-1056-2, 709-1056-1, 709-1056-6

Buy Now Datasheet
Singapore, Singapore
SMD 0.0033uF 3000V Capacitor
60-302S43W332KV4E
SMD 0.0033uF 3000V Capacitor 60-302S43W332KV4E
Cap Ceramic 0.0033uF 3000V X7R 10% Pad SMD 1812 125°C T/R Product overview: 302S43W332KV4E from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0033uF, 3000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0033uF, 3000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-302S43W332KV4E can be used for catalog matching and distributor lookup.

Cap Ceramic 0.0033uF 3000V X7R 10% Pad SMD 1812 125°C T/R Product overview: 302S43W332KV4E from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0033uF, 3000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0033uF, 3000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-302S43W332KV4E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 3300 Pf, 10%, X7R, 3 Kv, 1812 [4532 Metric] Rohs Compliant Johanson Dielectrics - 41T3037 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 3300 Pf, 10%, X7R, 3 Kv, 1812 [4532 Metric] Rohs Compliant Johanson Dielectrics
41T3037
Multilayer Ceramic Capacitor, 3300 Pf, 10%, X7R, 3 Kv, 1812 [4532 Metric] Rohs Compliant Johanson Dielectrics 41T3037
Multilayer Ceramic Capacitor, 3300 pF, 10%, X7R, 3 kV, 1812 [4532 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 3300 pF, 10%, X7R, 3 kV, 1812 [4532 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 906490-302S43W332KV4E 60-302S43W332KV4E 41T3037
Product Name Ceramic Capacitors - 302S43W332KV4E SMD 0.0033uF 3000V Capacitor Multilayer Ceramic Capacitor, 3300 Pf, 10%, X7R, 3 Kv, 1812 [4532 Metric] Rohs Compliant Johanson Dielectrics
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C243U050EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details