Johanson Dielectrics, Inc. Capacitor Ceramic 470Pf 3000V, X7R, 10%, 1808; Capacitance Johanson Dielectrics 302R29W471KV3E-****-SC

Description
CAPACITOR CERAMIC 470PF 3000V, X7R, 10%, 1808; Capacitance:470pF; Capacitance Tolerance:± 10%; Capacitor Case Style:1808 [4520 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 470PF 3000V, X7R, 10%, 1808; Capacitance:470pF; Capacitance Tolerance:± 10%; Capacitor Case Style:1808 [4520 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 470Pf 3000V, X7R, 10%, 1808; Capacitance Johanson Dielectrics - 08N5678 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 470Pf 3000V, X7R, 10%, 1808; Capacitance Johanson Dielectrics
08N5678
Capacitor Ceramic 470Pf 3000V, X7R, 10%, 1808; Capacitance Johanson Dielectrics 08N5678
CAPACITOR CERAMIC 470PF 3000V, X7R, 10%, 1808; Capacitance:470pF; Capacitance Tolerance:± 10%; Capacitor Case Style:1808 [4520 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

CAPACITOR CERAMIC 470PF 3000V, X7R, 10%, 1808; Capacitance:470pF; Capacitance Tolerance:± 10%; Capacitor Case Style:1808 [4520 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 302R29W471KV3E-****-SC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
302R29W471KV3E-****-SC
Ceramic Capacitors 302R29W471KV3E-****-SC
CAP CER 470PF 250VAC X7R 1808

CAP CER 470PF 250VAC X7R 1808

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 08N5678 302R29W471KV3E-****-SC
Product Name Capacitor Ceramic 470Pf 3000V, X7R, 10%, 1808; Capacitance Johanson Dielectrics Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; SMD Chip Capacitor; Surface Mount, MLCC
Capacitance Type Fixed Fixed
Electrostatic Capacitors Ceramic Composition; Ceramic Ceramic Composition
Capacitance Range 4.70E-4 microF 4.70E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Aluminum Electrolytic Capacitors - 2002-380LX103M050J052 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers