Johanson Dielectrics, Inc. Ceramic Capacitors - 302R29W151KV3E-****-SC 302R29W151KV3E-****-SC

Description
Manufacturer: Johanson Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037937-302R29W151KV 3E-****-SC Termination: Wraparound Length: 4.8 mm Contact Plating: Tin Mounting: SMD (SMT) Capacitance: 150 pF Tolerance: 10 % Number of Pins: 2 Categories: Ceramic Capacitors Case / Package: 1808 Alternative Parts (Cross-Reference): GA342DR7GD151KW02L; C4532CH3F151K160KA; C4532C0G3F151K160KA; C0805C151K5RACTU; C0402C151K5RACTU; C0805C151K1GACTU; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 2.03 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (AC): 250 V Voltage Rating (DC): 3 kV Dielectric: X7R
Request a Quote
Description
Manufacturer: Johanson Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037937-302R29W151KV 3E-****-SC Termination: Wraparound Length: 4.8 mm Contact Plating: Tin Mounting: SMD (SMT) Capacitance: 150 pF Tolerance: 10 % Number of Pins: 2 Categories: Ceramic Capacitors Case / Package: 1808 Alternative Parts (Cross-Reference): GA342DR7GD151KW02L; C4532CH3F151K160KA; C4532C0G3F151K160KA; C0805C151K5RACTU; C0402C151K5RACTU; C0805C151K1GACTU; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 2.03 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (AC): 250 V Voltage Rating (DC): 3 kV Dielectric: X7R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 302R29W151KV3E-****-SC - 1037937-302R29W151KV3E-****-SC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 302R29W151KV3E-****-SC
1037937-302R29W151KV3E-****-SC
Ceramic Capacitors - 302R29W151KV3E-****-SC 1037937-302R29W151KV3E-****-SC
Manufacturer: Johanson Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037937-302R29W151KV 3E-****-SC Termination: Wraparound Length: 4.8 mm Contact Plating: Tin Mounting: SMD (SMT) Capacitance: 150 pF Tolerance: 10 % Number of Pins: 2 Categories: Ceramic Capacitors Case / Package: 1808 Alternative Parts (Cross-Reference): GA342DR7GD151KW02L; C4532CH3F151K160KA; C4532C0G3F151K160KA; C0805C151K5RACTU; C0402C151K5RACTU; C0805C151K1GACTU; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 2.03 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (AC): 250 V Voltage Rating (DC): 3 kV Dielectric: X7R

Manufacturer: Johanson Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037937-302R29W151KV3E-****-SC
Termination: Wraparound
Length: 4.8 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Capacitance: 150 pF
Tolerance: 10 %
Number of Pins: 2
Categories: Ceramic Capacitors
Case / Package: 1808
Alternative Parts (Cross-Reference): GA342DR7GD151KW02L; C4532CH3F151K160KA; C4532C0G3F151K160KA; C0805C151K5RACTU; C0402C151K5RACTU; C0805C151K1GACTU;
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 2.03 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (AC): 250 V
Voltage Rating (DC): 3 kV
Dielectric: X7R

Buy Now
Ceramic Capacitor 150Pf 3000V, X7R, 10%, 1808; Capacitance Johanson Dielectrics - 91C5167 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 150Pf 3000V, X7R, 10%, 1808; Capacitance Johanson Dielectrics
91C5167
Ceramic Capacitor 150Pf 3000V, X7R, 10%, 1808; Capacitance Johanson Dielectrics 91C5167
CERAMIC CAPACITOR 150PF 3000V, X7R, 10%, 1808; Capacitance:150pF; Voltage(DC):3kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.7mm RoHS Compliant: Yes

CERAMIC CAPACITOR 150PF 3000V, X7R, 10%, 1808; Capacitance:150pF; Voltage(DC):3kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1037937-302R29W151KV3E-****-SC 91C5167
Product Name Ceramic Capacitors - 302R29W151KV3E-****-SC Ceramic Capacitor 150Pf 3000V, X7R, 10%, 1808; Capacitance Johanson Dielectrics
RoHS Compliant Yes Yes
Capacitance Range 1.50E-4 microF 1.50E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 3000 volts 3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C174U030CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525003P60HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers