Johanson Dielectrics, Inc. Capacitors - Ceramic Capacitors 302R29W102KF3E-****-SC

Description
Manufacturer: Johanson Dielectrics Inc. Win Source Part Number: 1329877-302R29W102KF 3E-****-SC Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: Soft Termination Size / Dimension: 0.189" L x 0.080" W (4.80mm x 2.03mm) Applications: Safety, Boardflex Sensitive Standard Package: 2,000 Mounting: Surface Mount, MLCC Capacitance: 1000 pF Tolerance: ±10% Voltage - Rated: 250VAC Temperature Coefficient: X7R Ratings: X2, Y3 Thickness (Max): 0.085" (2.16mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1808 (4520 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 709-1314-6,Q7720994, 302R29W102KF3ESC,709 -1314-1,709-1314-2 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Johanson Dielectrics Inc. Win Source Part Number: 1329877-302R29W102KF 3E-****-SC Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: Soft Termination Size / Dimension: 0.189" L x 0.080" W (4.80mm x 2.03mm) Applications: Safety, Boardflex Sensitive Standard Package: 2,000 Mounting: Surface Mount, MLCC Capacitance: 1000 pF Tolerance: ±10% Voltage - Rated: 250VAC Temperature Coefficient: X7R Ratings: X2, Y3 Thickness (Max): 0.085" (2.16mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1808 (4520 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 709-1314-6,Q7720994, 302R29W102KF3ESC,709 -1314-1,709-1314-2 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1329877-302R29W102KF3E-****-SC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329877-302R29W102KF3E-****-SC
Capacitors - Ceramic Capacitors 1329877-302R29W102KF3E-****-SC
Manufacturer: Johanson Dielectrics Inc. Win Source Part Number: 1329877-302R29W102KF 3E-****-SC Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: Soft Termination Size / Dimension: 0.189" L x 0.080" W (4.80mm x 2.03mm) Applications: Safety, Boardflex Sensitive Standard Package: 2,000 Mounting: Surface Mount, MLCC Capacitance: 1000 pF Tolerance: ±10% Voltage - Rated: 250VAC Temperature Coefficient: X7R Ratings: X2, Y3 Thickness (Max): 0.085" (2.16mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1808 (4520 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 709-1314-6,Q7720994, 302R29W102KF3ESC,709 -1314-1,709-1314-2 RoHS Status: ROHS3 Compliant

Manufacturer: Johanson Dielectrics Inc.
Win Source Part Number: 1329877-302R29W102KF3E-****-SC
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: Soft Termination
Size / Dimension: 0.189" L x 0.080" W (4.80mm x 2.03mm)
Applications: Safety, Boardflex Sensitive
Standard Package: 2,000
Mounting: Surface Mount, MLCC
Capacitance: 1000 pF
Tolerance: ±10%
Voltage - Rated: 250VAC
Temperature Coefficient: X7R
Ratings: X2, Y3
Thickness (Max): 0.085" (2.16mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1808 (4520 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 709-1314-6,Q7720994,302R29W102KF3ESC,709-1314-1,709-1314-2
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - 302R29W102KF3E-****-SC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
302R29W102KF3E-****-SC
Ceramic Capacitors 302R29W102KF3E-****-SC
CAP CER 1000PF 3KV X7R 1808

CAP CER 1000PF 3KV X7R 1808

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1329877-302R29W102KF3E-****-SC 302R29W102KF3E-****-SC
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1711169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 125LC3600KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B682K201NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details