Manufacturer: Johanson Dielectrics Inc.
Win Source Part Number: 1004839-302R29N100JV
Packaging: Reel - TR
Voltage Rating: 250VAC
Applications: Safety
Mounting: Surface Mount, MLCC
Capacitance: 10pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Ratings: X2
Thickness (Max): 0.085" (2.16mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.189" L x 0.080" W (4.80mm x 2.03mm)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
| Win Source Electronics | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1004839-302R29N100JV3E-****-SC |
| Product Name | Ceramic Capacitors - 302R29N100JV3E-****-SC |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 1.00E-5 microF |
| Capacitance Tolerance | 5 (+/- %) |