Johanson Technology, Inc. RF Antennas 2600AT44A0600E

Description
2.6GHz Chip RF Antenna 2.3GHz ~ 2.9GHz 2dBi Solder Surface Mount
Datasheet
Description
2.6GHz Chip RF Antenna 2.3GHz ~ 2.9GHz 2dBi Solder Surface Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2600AT44A0600E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2600AT44A0600E
RF Antennas 2600AT44A0600E
2.6GHz Chip RF Antenna 2.3GHz ~ 2.9GHz 2dBi Solder Surface Mount

2.6GHz Chip RF Antenna 2.3GHz ~ 2.9GHz 2dBi Solder Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas 2.6 GHz WIMAX Chip Antenna

Antennas 2.6 GHz WIMAX Chip Antenna

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas
Product Number 2600AT44A0600E 2600AT44A0600E
Product Name RF Antennas Antennas
Technology Type Chip
Unlock Full Specs
to access all available technical data

Similar Products

Antennas -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Log Periodic Antenna - Model SAS-512-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers