Johanson Technology, Inc. RF Antennas 2600AT44A0600001E

Description
2.6GHz Chip RF Antenna 2.3GHz ~ 2.9GHz 2dBi Solder Surface Mount
Datasheet
Description
2.6GHz Chip RF Antenna 2.3GHz ~ 2.9GHz 2dBi Solder Surface Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2600AT44A0600001E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
2.6GHz Chip RF Antenna 2.3GHz ~ 2.9GHz 2dBi Solder Surface Mount

2.6GHz Chip RF Antenna 2.3GHz ~ 2.9GHz 2dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 2600AT44A0600001E
Product Name RF Antennas
Technology Type Chip
Unlock Full Specs
to access all available technical data

Similar Products

Double Ridge Guide Horn Antenna - ModelSAS-574 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details