Johanson Technology, Inc. Balun - 2595FB39A0050E 2595FB39A0050E

Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 005573-2595FB39A0050 E Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 2.5GHz to 2.69GHz, 2.469GHz to 2.69GHz Impedance - Unbalanced/Balanced: 50 / 50 Ohm Phase Difference: 180° ±10 Insertion Loss (Max): 3.2dB, 3.3dB Return Loss (Min): 11.7dB, 9.5dB Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 005573-2595FB39A0050 E Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 2.5GHz to 2.69GHz, 2.469GHz to 2.69GHz Impedance - Unbalanced/Balanced: 50 / 50 Ohm Phase Difference: 180° ±10 Insertion Loss (Max): 3.2dB, 3.3dB Return Loss (Min): 11.7dB, 9.5dB Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - 2595FB39A0050E - 005573-2595FB39A0050E - Win Source Electronics
Laguna Hills, CA, United States
Balun - 2595FB39A0050E
005573-2595FB39A0050E
Balun - 2595FB39A0050E 005573-2595FB39A0050E
Manufacturer: Johanson Technology Inc. Win Source Part Number: 005573-2595FB39A0050 E Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 2.5GHz to 2.69GHz, 2.469GHz to 2.69GHz Impedance - Unbalanced/Balanced: 50 / 50 Ohm Phase Difference: 180° ±10 Insertion Loss (Max): 3.2dB, 3.3dB Return Loss (Min): 11.7dB, 9.5dB Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Johanson Technology Inc.
Win Source Part Number: 005573-2595FB39A0050E
Packaging: Reel - TR
Mounting: Surface Mount
Frequency Range: 2.5GHz to 2.69GHz, 2.469GHz to 2.69GHz
Impedance - Unbalanced/Balanced: 50 / 50 Ohm
Phase Difference: 180° ±10
Insertion Loss (Max): 3.2dB, 3.3dB
Return Loss (Min): 11.7dB, 9.5dB
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 005573-2595FB39A0050E
Product Name Balun - 2595FB39A0050E
Frequency 2.47E9 to 2.69E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-725 4513TC-725XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details