Johanson Technology, Inc. Balun 2595FB16A0100E

Description
BALUN 2.3GHZ-2.69GHZ 50/100 0806
Datasheet
Description
BALUN 2.3GHZ-2.69GHZ 50/100 0806
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BALUN 2.3GHZ-2.69GHZ 50/100 0806

BALUN 2.3GHZ-2.69GHZ 50/100 0806

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number 2595FB16A0100E
Product Name Balun
Operating Frequency 2300 to 2690 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51422-QFAA-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 26LS32FP-E - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9020080 - KBM9020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
Telecom - 336-1168-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type "38-TFSOP (0.173"", 4.40mm Width)"
View Details