Johanson Dielectrics, Inc. Capacitors - Ceramic Capacitors 251S48W105KV4E

Description
Win Source Part Number: 999836-251S48W105KV4 E Category: Capacitors>Ceramic Capacitors Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 500 Capacitance: 1 µF Tolerance: ±10% Voltage - Rated: 250V Temperature Coefficient: X7R Thickness (Max): 0.140" (3.55mm) Mounting Type: Surface Mount, MLCC Package / Case: 2225 (5763 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.225" L x 0.250" W (5.72mm x 6.35mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Johanson Dielectrics Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 999836-251S48W105KV4 E Category: Capacitors>Ceramic Capacitors Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 500 Capacitance: 1 µF Tolerance: ±10% Voltage - Rated: 250V Temperature Coefficient: X7R Thickness (Max): 0.140" (3.55mm) Mounting Type: Surface Mount, MLCC Package / Case: 2225 (5763 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.225" L x 0.250" W (5.72mm x 6.35mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Johanson Dielectrics Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 999836-251S48W105KV4E - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
999836-251S48W105KV4E
Capacitors - Ceramic Capacitors 999836-251S48W105KV4E
Win Source Part Number: 999836-251S48W105KV4 E Category: Capacitors>Ceramic Capacitors Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 500 Capacitance: 1 µF Tolerance: ±10% Voltage - Rated: 250V Temperature Coefficient: X7R Thickness (Max): 0.140" (3.55mm) Mounting Type: Surface Mount, MLCC Package / Case: 2225 (5763 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.225" L x 0.250" W (5.72mm x 6.35mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Johanson Dielectrics Inc.

Win Source Part Number: 999836-251S48W105KV4E
Category: Capacitors>Ceramic Capacitors
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 500
Capacitance: 1 µF
Tolerance: ±10%
Voltage - Rated: 250V
Temperature Coefficient: X7R
Thickness (Max): 0.140" (3.55mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 2225 (5763 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.225" L x 0.250" W (5.72mm x 6.35mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Johanson Dielectrics Inc.

Buy Now Datasheet
Ceramic Capacitors - 251S48W105KV4E - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
251S48W105KV4E
Ceramic Capacitors 251S48W105KV4E
CAP CER 1UF 250V X7R 2225

CAP CER 1UF 250V X7R 2225

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 999836-251S48W105KV4E 251S48W105KV4E
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701324 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 106NCN035MQ5 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0505J3003P90CQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details