CAP, MLCC, X7R, 0.22UF, 250V, 1210; Capacitance:0.22µF; Voltage Rating:250V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 37AJ1901 |
| Product Name | Cap, Mlcc, X7R, 0.22Uf, 250V, 1210; Capacitance Johanson Dielectrics |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Operating Temperature | -55 to ? C (-67 to ? F) |
| Capacitance Range | 0.2200 microF |