Johanson Technology, Inc. Ceramic Capacitors - 251R15S910GV4E 251R15S910GV4E

Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 854771-251R15S910GV4 E Series: S Features: 91 pF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 712-1758-2, 712-1758-1, 712-1758-6, 251R15S910GV4E-ND
Request a Quote Datasheet
Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 854771-251R15S910GV4 E Series: S Features: 91 pF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 712-1758-2, 712-1758-1, 712-1758-6, 251R15S910GV4E-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 251R15S910GV4E - 854771-251R15S910GV4E - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 251R15S910GV4E
854771-251R15S910GV4E
Ceramic Capacitors - 251R15S910GV4E 854771-251R15S910GV4E
Manufacturer: Johanson Technology Inc. Win Source Part Number: 854771-251R15S910GV4 E Series: S Features: 91 pF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 712-1758-2, 712-1758-1, 712-1758-6, 251R15S910GV4E-ND

Manufacturer: Johanson Technology Inc.
Win Source Part Number: 854771-251R15S910GV4E
Series: S
Features: 91 pF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 712-1758-2, 712-1758-1, 712-1758-6, 251R15S910GV4E-ND

Buy Now Datasheet
Hi-Q Mlcc 0805,91Pf,2% / 7 Inch Reel Johanson Technology - 52R9138 - Newark, An Avnet Company
Chicago, IL, United States
Hi-Q Mlcc 0805,91Pf,2% / 7 Inch Reel Johanson Technology
52R9138
Hi-Q Mlcc 0805,91Pf,2% / 7 Inch Reel Johanson Technology 52R9138
Hi-Q MLCC 0805,91pF,2% / 7 INCH REEL

Hi-Q MLCC 0805,91pF,2% / 7 INCH REEL

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 854771-251R15S910GV4E 52R9138
Product Name Ceramic Capacitors - 251R15S910GV4E Hi-Q Mlcc 0805,91Pf,2% / 7 Inch Reel Johanson Technology
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Capacitor - 105141594 - Radwell International
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8.00E6 microF
View Details