Johanson Technology, Inc. Cap, 8.2Pf, 250V, C0G/np0, 0805; Capacitance Johanson Technology 251R15S8R2CV4E

Description
CAP, 8.2PF, 250V, C0G/NP0, 0805; Capacitance:8.2pF; Voltage Rating:250V; Product Range:S Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification RoHS Compliant: Yes
Description
CAP, 8.2PF, 250V, C0G/NP0, 0805; Capacitance:8.2pF; Voltage Rating:250V; Product Range:S Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 8.2Pf, 250V, C0G/np0, 0805; Capacitance Johanson Technology - 41T1816 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8.2Pf, 250V, C0G/np0, 0805; Capacitance Johanson Technology
41T1816
Cap, 8.2Pf, 250V, C0G/np0, 0805; Capacitance Johanson Technology 41T1816
CAP, 8.2PF, 250V, C0G/NP0, 0805; Capacitance:8.2pF; Voltage Rating:250V; Product Range:S Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 8.2PF, 250V, C0G/NP0, 0805; Capacitance:8.2pF; Voltage Rating:250V; Product Range:S Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site
Capacitor,ceramic,8.2Pf,250Vdc,.25-Pf Tol,.25+Pf Tol,np0-Tc Code,-30,30Ppm-Tc Johanson Technology - 80K9491 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,8.2Pf,250Vdc,.25-Pf Tol,.25+Pf Tol,np0-Tc Code,-30,30Ppm-Tc Johanson Technology
80K9491
Capacitor,ceramic,8.2Pf,250Vdc,.25-Pf Tol,.25+Pf Tol,np0-Tc Code,-30,30Ppm-Tc Johanson Technology 80K9491
Capacitor,Ceramic,8. 2pF,250VDC,.25-pF Tol,.25+pf Tol,NP0-TC Code,-30,30ppm-TC

Capacitor,Ceramic,8.2pF,250VDC,.25-pF Tol,.25+pf Tol,NP0-TC Code,-30,30ppm-TC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 41T1816 80K9491
Product Name Cap, 8.2Pf, 250V, C0G/np0, 0805; Capacitance Johanson Technology Capacitor,ceramic,8.2Pf,250Vdc,.25-Pf Tol,.25+Pf Tol,np0-Tc Code,-30,30Ppm-Tc Johanson Technology
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 8.20E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101902U040AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers