Johanson Technology, Inc. Ceramic Capacitors - 251R15S7R5CV4E 251R15S7R5CV4E

Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 1003441-251R15S7R5CV 4E Packaging: Reel - TR Features: High Q, Low Loss Voltage Rating: 250V Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 7.5pF Tolerance: ±0.25pF Temperature Coefficient: C0G, NP0 Thickness (Max): 0.046" (1.17mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 1003441-251R15S7R5CV 4E Packaging: Reel - TR Features: High Q, Low Loss Voltage Rating: 250V Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 7.5pF Tolerance: ±0.25pF Temperature Coefficient: C0G, NP0 Thickness (Max): 0.046" (1.17mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 251R15S7R5CV4E - 1003441-251R15S7R5CV4E - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 251R15S7R5CV4E
1003441-251R15S7R5CV4E
Ceramic Capacitors - 251R15S7R5CV4E 1003441-251R15S7R5CV4E
Manufacturer: Johanson Technology Inc. Win Source Part Number: 1003441-251R15S7R5CV 4E Packaging: Reel - TR Features: High Q, Low Loss Voltage Rating: 250V Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 7.5pF Tolerance: ±0.25pF Temperature Coefficient: C0G, NP0 Thickness (Max): 0.046" (1.17mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Johanson Technology Inc.
Win Source Part Number: 1003441-251R15S7R5CV4E
Packaging: Reel - TR
Features: High Q, Low Loss
Voltage Rating: 250V
Applications: RF, Microwave, High Frequency
Mounting: Surface Mount, MLCC
Capacitance: 7.5pF
Tolerance: ±0.25pF
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.046" (1.17mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
CAP CER 7.5PF 250V C0G/NP0 0805 - 406-251R15S7R5CV4E - Utmel Electronic Limited
Hong Kong, China
CAP CER 7.5PF 250V C0G/NP0 0805
406-251R15S7R5CV4E
CAP CER 7.5PF 250V C0G/NP0 0805 406-251R15S7R5CV4E
CAP CER 7.5PF 250V C0G/NP0 0805

CAP CER 7.5PF 250V C0G/NP0 0805

Supplier's Site
Ceramic Capacitors - 251R15S7R5CV4E - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
251R15S7R5CV4E
Ceramic Capacitors 251R15S7R5CV4E
CAP CER 7.5PF 250V C0G/NP0 0805

CAP CER 7.5PF 250V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1003441-251R15S7R5CV4E 406-251R15S7R5CV4E 251R15S7R5CV4E
Product Name Ceramic Capacitors - 251R15S7R5CV4E CAP CER 7.5PF 250V C0G/NP0 0805 Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 7.50E-6 microF 7.50E-6 microF 7.50E-6 microF
WVDC 250 volts 250 volts 250 volts
WVAC 250 volts 250 volts
Mounting Style Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC Surface Mount Technology; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22G470J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1711169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details