CAP, 5.6PF, 250V, C0G/NP0, 0805; Capacitance:5.6pF; Voltage Rating:250V; Product Range:S Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification RoHS Compliant: Yes
CAP CER 5.6PF 250V C0G/NP0 0805
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 41T1811 | 251R15S5R6CV4E |
| Product Name | Cap, 5.6Pf, 250V, C0G/np0, 0805; Capacitance Johanson Technology | Ceramic Capacitors |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Operating Temperature | ? to 125 C (? to 257 F) | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 5.60E-6 microF | 5.60E-6 microF |
| WVDC | 250 volts | 250 volts |